Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SN64E002EU dishwasher Fully built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN64E002EU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN64E002EU
Category
Machine for washing dishes automatically.
Dishwashers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySiemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3816
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens SN64E002EU dishwasher Fully built-in 13 place settings:
This short summary of the Siemens SN64E002EU dishwasher Fully built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SN64E002EU, Fully built-in, Stainless steel, 1.7 m, Hot, 13 place settings, 51 dB

Long summary description Siemens SN64E002EU dishwasher Fully built-in 13 place settings:
This is an auto-generated long summary of Siemens SN64E002EU dishwasher Fully built-in 13 place settings based on the first three specs of the first five spec groups.

Siemens SN64E002EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1.7 m. Number of place settings: 13 place settings, Noise level: 51 dB, Drying class: A. Energy consumption per cycle: 1.05 kWh, Water consumption per cycle: 14 L, Connected load: 1900 W. Width: 600 mm, Depth: 550 mm, Height: 815 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array