location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SN54E502EU dishwasher Semi built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN54E502EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN54E502EU
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SN54E502EU dishwasher Semi built-in 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Semi built-in
  • - 13 place settings
  • - 48 dB
  • - Eco, Intensive, Normal, Quick
  • - AquaStop function 24 h Delayed start timer
Long product name Siemens SN54E502EU dishwasher Semi built-in 13 place settings :
The long product name of Siemens SN54E502EU dishwasher Semi built-in 13 place settings. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12+1 places, 175 min, 4 programmes, 48dB, 2400 W, LED, Stainless Steel
More>>>
Siemens SN54E502EU dishwasher Semi built-in 13 place settings:
The official description of Siemens SN54E502EU dishwasher Semi built-in 13 place settings as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- 4 programmes: Intensive 70 °C, Normal 65 °C, Economy 50 °C, Quick Wash 45 °C
- 1 Half Load
- 4 cleaning temperatures
- Energy consumption when connected to hot water in programme Economy 50: 0.7 kwh
- Noise level: 48 dB (re 1 pW)
- Capacity: 12+1 place settings
- speedMatic hydraulic system
- DosageAssist
- loading sensor
- Detergent Automation
- Alternating spray technique
- Regenerative electronics
- Self-cleaning filter system 3-fold corrugated
- Time remaining indicator front
- red/red
- Electronic delay timer: 1-24 hours
- LED salt refill indicator
- LED rinse aid refill indicator
- Programme selector with integrated start button
- vario basket system
- LightSilver XXL baskets
- Height adjustable top basket
- 2 foldable plate racks in bottom basket
- Cutlery rack in top basket
- Cutlery basket in bottom basket
- 2 x simple
- aquaStop with guarantee
- Servo lock for effortless door closing
- Glass care protection system
- Front-adjustable rear foot
- vapor barrier plate

Short summary description Siemens SN54E502EU dishwasher Semi built-in 13 place settings:
This short summary of the Siemens SN54E502EU dishwasher Semi built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SN54E502EU, Semi built-in, Stainless steel, 1.7 m, 1.4 m, 1.7 m, CE, VDE

Long summary description Siemens SN54E502EU dishwasher Semi built-in 13 place settings:
This is an auto-generated long summary of Siemens SN54E502EU dishwasher Semi built-in 13 place settings based on the first three specs of the first five spec groups.

Siemens SN54E502EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Cord length: 1.7 m. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Intensive, Normal, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.03 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Package width: 660 mm, Package depth: 680 mm, Package height: 870 mm

Design
Appliance placement *
Semi built-in
Door colour *
Not applicable
Control panel colour
Stainless steel
Built-in display *
Yes
Concealed heating element
Yes
Cord length
1.7 m
Inlet hose length
1.4 m
Outlet hose length
1.7 m
Certification
CE, VDE
Performance
Noise level *
48 dB
Dishwashing programs *
Eco, Intensive, Normal, Quick
Number of place settings *
13 place settings
Number of washing programs *
4
Cycle time *
175 min
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
Ergonomics
Child lock
No
Remaining time indication
Yes
Power
Energy efficiency class (old)
A+
Energy consumption per cycle
1.03 kWh
Water consumption per cycle *
12 L
Power
Connected load
2400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Depth
573 mm
Height
815 mm
Weight
35 kg
Installation compartment width
60 cm
Installation compartment depth
57.3 cm
Installation compartment height (min)
81.5 cm
Installation compartment height (max)
87.5 cm
Width *
598 mm
Packaging data
Package width
660 mm
Package depth
680 mm
Package height
870 mm
Package weight
38 kg
Other features
Washing class
A
Drying class
A
Annual energy consumption
294 kWh
Annual water consumption
3360 L