location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SN25M803EU dishwasher Freestanding 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN25M803EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN25M803EU
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SN25M803EU dishwasher Freestanding 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding
  • - 13 place settings
  • - 48 dB
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description Siemens SN25M803EU dishwasher Freestanding 13 place settings:
This short summary of the Siemens SN25M803EU dishwasher Freestanding 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SN25M803EU, Freestanding, Stainless steel, 1.7 m, Hot, 13 place settings, 48 dB

Long summary description Siemens SN25M803EU dishwasher Freestanding 13 place settings:
This is an auto-generated long summary of Siemens SN25M803EU dishwasher Freestanding 13 place settings based on the first three specs of the first five spec groups.

Siemens SN25M803EU. Appliance placement: Freestanding, Door colour: Stainless steel, Cord length: 1.7 m. Number of place settings: 13 place settings, Noise level: 48 dB, Cycle time: 140 min. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.05 kWh, Connected load: 1900 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Drying class: A, Washing class: A

Design
Appliance placement *
Freestanding
Door colour *
Stainless steel
Cord length
1.7 m
Water fill
Hot
Performance
Noise level *
48 dB
Number of place settings *
13 place settings
Number of washing programs *
5
Cycle time *
140 min
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
AquaSensor function
Yes
Ergonomics
Child lock
Yes
Ergonomics
Remaining time indication
Yes
Power
Energy consumption per cycle
1.05 kWh
Water consumption per cycle *
12 L
Connected load
1900 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Depth
600 mm
Height
845 mm
Width *
600 mm
Other features
Washing class
A
Drying class
A
Quick wash
Yes