Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SK75M530EU dishwasher Semi built-in 6 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK75M530EU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK75M530EU show
Show alternative article codes used in the online market place
Category
Machine for washing dishes automatically.
Dishwashers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySiemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3779
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 24 Mar 2020 09:50:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens SK75M530EU dishwasher Semi built-in 6 place settings:
This short summary of the Siemens SK75M530EU dishwasher Semi built-in 6 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SK75M530EU, Semi built-in, Compact, Black,Stainless steel, 1.7 m, Hot, 6 place settings

Long summary description Siemens SK75M530EU dishwasher Semi built-in 6 place settings:
This is an auto-generated long summary of Siemens SK75M530EU dishwasher Semi built-in 6 place settings based on the first three specs of the first five spec groups.

Siemens SK75M530EU. Appliance placement: Semi built-in, Product size: Compact, Control panel colour: Black,Stainless steel. Number of place settings: 6 place settings, Noise level: 49 dB, Cycle time: 160 min. Energy consumption per cycle: 0.63 kWh, Water consumption per cycle: 7 L, AC input voltage: 220 - 240 V. Width: 560 mm, Depth: 550 mm, Height: 450 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array