Siemens logo

Siemens SF65 Black 97 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25567
Info modified on:
26 Feb 2024, 15:19:55
Long product name Siemens SF65 Black 97 g:

Siemens SF65 Black

Siemens SF65 Black 97 g:

The SF65 - a quality clamshell mobile phone that combines the best aspects of digital photography with mobile communication in one striking handset. Adding a new dimension to camera phones, the SF65 integrates a 1.3 mega pixel digital camera, LED flash, 4x zoom, swivel action screen and 65,000 color display so every moment can be captured in greater detail, at any time of the day.

Inspiration, high-finish design and innovation come together in the SF65 to create an impressive mobile phone, packed full of features. The swivel action screen enables the phone to look and feel like an actual digital still camera, and with the 65,000 color display, images are displayed in rich and vibrant clarity. Equipped with an integrated LED flash and 4x continuous digital zoom, the handset enables the user to pinpoint and capture special details day or night. With a special 1.3 mega pixel camera the SF65 combines the quality of a digital camera with the fun and spontaneity of a mobile phone. Accompanied by enhanced picture editing, it also encourages you to be creative and play with endless imaging possibilities like framing and with a large 18 MB memory drive every moment can be remembered.

Siemens SF65 has a high gloss finish in Polar White and a distinctive, minimalist feel. Perfect for those who want to make a style statement, its sleek lines have an iconic look and ensure the SF65 looks elegant however it is being used. At just 97g the SF65 is also small, light and practical.

Despite its high-tech features, the SF65 is remarkably easy to use and with a large display and luxury finish, it is a phone that is fun to handle. The phone has been designed with camera and zoom keys at the top and bottom of the display to give a shortcut to the camera function – just in case one needs to capture a perfect picture moment quickly. There are also endless gaming options and with over 64-chord polyphonic ring tones the SF65 offers high sound quality.
The SF65 also carries the design signature of Siemens mobile – it’s classic, timeless and irresistible!”

The SF65 comes with a range of Siemens Original Accessories for extra convenience: a variety of headsets including the elaborately designed Headset Purestyle with increased wearing comfort, a range of chargers, a spare battery, a data cable and a flexible Car Kit Portable. A practical Tour Case completes the product portfolio.

Short summary description Siemens SF65 Black 97 g:

Siemens SF65 Black, 128 x 160 pixels, 660 mAh, Black

Long summary description Siemens SF65 Black 97 g:

Siemens SF65 Black. Display resolution: 128 x 160 pixels. WAP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 660 mAh, Standby time (2G): 400 h. Weight: 97 g. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.