location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SC75M530EU dishwasher Semi built-in 8 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC75M530EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC75M530EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003462843
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SC75M530EU dishwasher Semi built-in 8 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Full size (60 cm) Semi built-in
  • - 8 place settings
  • - 49 dB
  • - Auto 45-65°C, Glass/Delicate, Eco, Intensive, Quick
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description Siemens SC75M530EU dishwasher Semi built-in 8 place settings:
This short summary of the Siemens SC75M530EU dishwasher Semi built-in 8 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SC75M530EU, Semi built-in, Full size (60 cm), Stainless steel, Black, Stainless steel, Buttons, LED

Long summary description Siemens SC75M530EU dishwasher Semi built-in 8 place settings:
This is an auto-generated long summary of Siemens SC75M530EU dishwasher Semi built-in 8 place settings based on the first three specs of the first five spec groups.

Siemens SC75M530EU. Appliance placement: Semi built-in, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 8 place settings, Noise level: 49 dB, Dishwashing programs: Auto 45-65°C, Glass/Delicate, Eco, Intensive, Quick. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.2 kWh, Connected load: 2400 W. Width: 595 mm, Depth: 500 mm, Height: 595 mm. Package width: 630 mm, Package depth: 595 mm, Package height: 685 mm

Design
Appliance placement *
Semi built-in
Product size *
Full size (60 cm)
Custom panel-ready *
No
Door colour *
Stainless steel
Control panel colour
Black, Stainless steel
Control type
Buttons
Built-in display *
Yes
Display type
LED
Cord length
1.7 m
Inlet hose length
1.65 m
Outlet hose length
2.26 m
Baskets adjustable placement
Lower
Door panel included
No
Certification
CE, VDE
Performance
Noise level *
49 dB
Dishwashing programs *
Auto 45-65°C, Glass/Delicate, Eco, Intensive, Quick
Number of place settings *
8 place settings
Number of washing programs *
5
Temperature (max) *
70 °C
Cycle time *
180 min
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
AquaSensor function
Yes
Ergonomics
Remaining time indication
Yes
Power
Energy efficiency class (old)
A+
Energy consumption per cycle
1.2 kWh
Water consumption per cycle *
11 L
Connected load
2400 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Depth
500 mm
Height
595 mm
Weight
26 kg
Installation compartment width
56 cm
Installation compartment depth
50 cm
Installation compartment height (min)
59 cm
Installation compartment height (max)
59.7 cm
Width *
595 mm
Packaging data
Package width
630 mm
Package depth
595 mm
Package height
685 mm
Package weight
29 kg
Other features
Drying class
A
Annual energy consumption
205 kWh
Annual water consumption
2450 L