location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens Telefono Alessi set White-pearl (handset + lader)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Telefono Alessi set White-pearl (handset + lader)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H1535-R112
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens Telefono Alessi set White-pearl (handset + lader)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Talk time: 13 h Standby time: 170 h
Long product name Siemens Telefono Alessi set White-pearl (handset + lader) :
The long product name of Siemens Telefono Alessi set White-pearl (handset + lader). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Telefono Alessi set White-pearl (handset + lader)
More>>>
Siemens Telefono Alessi set White-pearl (handset + lader):
The official description of Siemens Telefono Alessi set White-pearl (handset + lader) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Value design by Stefano Giovannoni
Plug and Play
Handsfree Talking
Integrated Digital Answering Machine
It is elegant, it is discreet. Cordless and no clumsy switchboards – it has today’s state of the art technology for phoning from home without tying you down. Siemens Il Telefono Alessi couldn’t be easier to install. It’s actually a cordless phone with a single base that can manage and utilize up to six portable handsets: all six with ringer tones and screen saver that can be personalized via EMS, SMS text messaging facility, hands-free function, access to a digital answering machine, and all with an interphone function so that the handsets can be connected like walky-talkies.

Siemens Il Telefono Alessi is a splendid design item and a precious technological domestic object. Its designer, Stefano Giovannoni, says that its shape “plays on reminiscences of the classic home phone, but redeems it with a more evolved image and a new identity which has a strong appeal to the emotions and senses.”

Short summary description Siemens Telefono Alessi set White-pearl (handset + lader):
This short summary of the Siemens Telefono Alessi set White-pearl (handset + lader) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens Telefono Alessi set White-pearl (handset + lader), White

Long summary description Siemens Telefono Alessi set White-pearl (handset + lader):
This is an auto-generated long summary of Siemens Telefono Alessi set White-pearl (handset + lader) based on the first three specs of the first five spec groups.

Siemens Telefono Alessi set White-pearl (handset + lader). Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Product colour: White

Performance
Maximum indoor range
50 m
Maximum outdoor range
300 m
Design
Product colour *
White
Power
Talk time
13 h
Standby time
170 h
Weight & dimensions
Weight
165 g
Other features
Dimensions (WxDxH)
179 x 55 x 32 mm