location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens M65 Black 104 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M65 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M65ZWA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens M65 Black 104 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 132 x 176 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
Long product name Siemens M65 Black 104 g :
The long product name of Siemens M65 Black 104 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Siemens M65
More>>>
Siemens M65 Black 104 g:
The official description of Siemens M65 Black 104 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The M65 is a striking outdoor Triband GSM handset, packed with full multimedia features for optimum performance. Designed for consumers with an active outdoor lifestyle, the M65 offers an integrated VGA video and photo camera, a large high-resolution color display as well as full MMS functionality. With improved resistance to water splashes, shock and dust this is the perfect mobile companion for recording exciting outdoor experiences no matter how rocky your life is.

A wide of range of exciting games and multimedia features are packed into a solid and robust design of metal and rubber: the orange rubber protects both the lens of the video and photo camera as well as the housing of the phone against water splashes and dust. The metal protection frame and rubber bumper absorbs shocks whether on bumpy crossroads or rocky mountains helping you fight the elements and also protects the display from scratches and breaking. Combining a robust mobile holder and advanced cyclometer with additional tour-management functions and navigational elements, the optional Bike-o-Meter is the perfect M65 bike companion. Simply mounted in direct view on the bike’s handlebar, it displays not only information on standard cyclometer functions but it gives you the option to record new tours on the move or to follow predefined trips that are indicated on the phone’s display.

With the integrated and specially protected VGA video and photo camera it is simple to capture your adventures and share them with your friends at the click of a button, and with the photo editor function you can even add special lighting effects to make your adventures look even more daring. Non-stop entertainment is guaranteed with the attachable flash for taking pictures even in low-light conditions, so that experiences can be captured around the clock.

Outdoor related themes for personalization and special polyphonic ring tones give the personal and creative edge to your M65. Sport, racing and action games give this phone a very high entertaining factor. The progressive and classy style of the handset combined with high quality multimedia features makes it the perfect match for people who love to be outdoors and to share their exciting moments of their life with friends instantly.

The M65 comes with a wide range of Siemens Original Accessories. Besides the innovative Bike-o-Meter it includes an attachable flash with red eye reduction, a variety of in-car solutions like the flexible “plug&play” Car Kit Easy with an exchangeable mobile holder or the high quality Car Kit Comfort as well as various headsets, chargers and data cables, an extra battery and practical carrying cases.

VGA video and photo camera
The M65 features a specially protected built-in VGA camera for digital imaging and video recording on the go.

Improved shock, dust and splash water resistance
A rubber bumper and full metal frame ensure a whole new level of outdoor robustness. The M65 is designed to accompany you into any territory under any weather condition.

MMS capability
Take pictures via the built-in VGA camera and review on the M65’s large 65 thousand color TFT display before sharing them with your friends. You can even send your own video clips with this multimedia powerhouse.

65 k color display
This large (132 x 176 pixels) 65 thousand color TFT display presents images and clips in high resolution.

Short summary description Siemens M65 Black 104 g:
This short summary of the Siemens M65 Black 104 g data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens M65 Black, 132 x 176 pixels, 750 mAh, Black

Long summary description Siemens M65 Black 104 g:
This is an auto-generated long summary of Siemens M65 Black 104 g based on the first three specs of the first five spec groups.

Siemens M65 Black. Display resolution: 132 x 176 pixels. WAP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 300 h. Weight: 104 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
132 x 176 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
WAP
Yes
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
5.5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
104 g
Width
49 mm
Depth
109 mm
Height
19 mm
Phone features
Java technology
Yes
Other features
Interface
Serial, USB
Networking type
EGSM, GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:25:04
Uk has collected 6 expert reviews for Siemens M65 Black 104 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-21 00:25:03
Overview IntroductionThe Siemens M65 could be called the answer to Nokias 5100 and 5140 devices, which have improved resistance to the elements. With more and more people becoming involved with an active lifestyle, especially in Australia & the outba...
0%
T3.com
Updated:
2013-11-21 00:25:03
"Rugged" mobile phones are almost a contradiction in terms. Despite various attempts at tough-looking cases, theyre still the same fairly delicate electronics in a rubber-and-plastic shell - they might resist a bit of dust and a few splashes, but yo...
80%
pocket-lint.com
Updated:
2013-11-21 00:25:03
This is the phone for the person who likes to give their phone a bruising...
70%
Brand Image Product code Product Stock Price from
Siemens M65 mobile phone 104 g Siemens M65 mobile phone 104 g
(show image)
M65 M65 0.00
(excl. VAT)
0 (incl. VAT)