location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens M55 Iridium 83 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M55 Iridium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M55OR
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens M55 Iridium 83 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101 x 80 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Siemens M55 Iridium 83 g :
The long product name of Siemens M55 Iridium 83 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Siemens M55 Iridium
More>>>
Siemens M55 Iridium 83 g:
The official description of Siemens M55 Iridium 83 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Anything is possible, every moment wonders and adventures can happen. And the M55 is the phone to accompany you anytime, everywhere. What would you like to do? Going to the movies, working out or clubbing? Or doing all three? Your senses are permanently longing for satisfaction. It's no wonder that most of the time you and your friends are on the hunt for fun and action. Don't forget to take the M55 along. This phone is just what you need to fight the boredom: Give free rein to your creativity with the integrated "Cubasis" Mobile Synthesizer* and surprise everybody with your musical talent and compose your own unique ringtone! But maybe you are more into causing a sensation with the visual aspects. The phone has a striking, cool-dynamic design that guarantees attention. Unique feature: the dynamic light signals show what's important to you at first sight: more action as usual. Thanks to the snap shots of your optional camera with integrated flash, your friends can take part in everything you do. And because in the middle of the action you need your hands free: the M55 is equipped with voice control, voice dialing, voice memo and handsfree talking. Besides those cool features the M55 has got a lot to offer: a color display with 4096 colors for your MMS to send and to receive, Java TM Wireless technology for more gaming fun, GPRS and WAP. And the M55 won't let you down: Stand-by time: 250 hours, Talk time: 300 minutes. But of course this is not all: On top there is a wide range of Siemens Original Accessories to suit the M55. For a maximum of fun they include the clip-on QuickPic Camera with integrated flash, a choice of handsfree portable and in-car devices like the Headset PTT or the Car Kits, data solutions for convenient exchange of data or pictures between mobile and PC and a variety of chargers and carrying cases. *"Cubasis Mobile" is a product of STEINBERG Media Technologies AG. "Cubasis" and "STEINBERG" are registered trademarks of STEINBERG Media Technologies AG.

Short summary description Siemens M55 Iridium 83 g:
This short summary of the Siemens M55 Iridium 83 g data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens M55 Iridium, 101 x 80 pixels, 700 mAh

Long summary description Siemens M55 Iridium 83 g:
This is an auto-generated long summary of Siemens M55 Iridium 83 g based on the first three specs of the first five spec groups.

Siemens M55 Iridium. Display resolution: 101 x 80 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 250 h. Weight: 83 g

Display
Display resolution *
101 x 80 pixels
Display type
STN
Panel type
STN
Camera
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Audio
Music player
Yes
Polyphonic rings quantity
16
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
700 mAh
Talk time (2G) *
5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
83 g
Width
46 mm
Depth
101 mm
Height
21 mm
Phone features
Java technology
Yes
Other features
Networking type
EGSM, GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:25:01
Uk has collected 5 expert reviews for Siemens M55 Iridium 83 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2013-11-21 00:25:00
A mobile phone from Siemens which will bring out the music composer in you.
0%