location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ500 LC97FMR60 cooker hood Wall-mounted Black, Stainless steel 730 m³/h A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC97FMR60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC97FMR60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003806746
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:36
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens iQ500 LC97FMR60 cooker hood Wall-mounted Black, Stainless steel 730 m³/h A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 890 mm Black, Stainless steel
  • - 730 m³/h Ducted
  • - Fluid dynamic efficiency class: A
  • - Lighting efficiency class: A
  • - Grease filtering efficiency class: B
  • - Aluminium
  • - Number of speeds: 3 57 dB
  • - 2 bulb(s) LED 1.5 W 240 lx
  • - A 35 kWh
More>>>
Short summary description Siemens iQ500 LC97FMR60 cooker hood Wall-mounted Black, Stainless steel 730 m³/h A:
This short summary of the Siemens iQ500 LC97FMR60 cooker hood Wall-mounted Black, Stainless steel 730 m³/h A data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ500 LC97FMR60, 730 m³/h, Ducted, A, A, B, 57 dB

Long summary description Siemens iQ500 LC97FMR60 cooker hood Wall-mounted Black, Stainless steel 730 m³/h A:
This is an auto-generated long summary of Siemens iQ500 LC97FMR60 cooker hood Wall-mounted Black, Stainless steel 730 m³/h A based on the first three specs of the first five spec groups.

Siemens iQ500 LC97FMR60. Maximum extraction power: 730 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Black, Stainless steel, Housing material: Glass, Stainless steel. Grease filter type: Aluminium. Bulb power: 1.5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: A, Annual energy consumption: 35 kWh, Connected load: 143 W

Performance
Maximum extraction power *
730 m³/h
Type of extraction *
Ducted
Fluid dynamic efficiency class *
A
Lighting efficiency class *
A
Grease filtering efficiency class *
B
Maximum recirculating power
290 m³/h
Number of speeds *
3
Intensive speed
Yes
Boost function
Yes
Noise level *
57 dB
Noise level (low speed)
43 dB
Noise level (high speed)
57 dB
Noise level (intensive speed)
69 dB
Noise level (recirculation mode)
59 dB
Pressure (Pa)
20
Design
Type *
Wall-mounted
Product colour *
Black, Stainless steel
Housing material
Glass, Stainless steel
Control type
Touch
Cord length
1.3 m
Built-in display *
Yes
Display type
LED
Exhaust connection diameter
15 cm
Certification
CE, VDE
Filtering
Grease filter type *
Aluminium
Filter cleaning indicator
Yes
Dishwasher proof filter
Yes
Lighting
Bulb power
1.5 W
Number of bulbs
2 bulb(s)
Bulb type
LED
Illuminance
240 lx
Dimmable lighting
Yes
Power
Energy efficiency class *
A
Connected load
143 W
Annual energy consumption *
35 kWh
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
890 mm
Depth
263 mm
Height
500 mm
Height (min)
96.9 cm
Height (max)
123.9 cm
Weight
22 kg
Packaging data
Package width
720 mm
Package depth
1020 mm
Package height
540 mm
Package weight
32 kg
Other features
Airflow
730 m³/h