location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens LC956BA30 dehumidifier 160 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC956BA30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC956BA30
Category:
Appliance normally used in the house or office to reduce the level of humidity in the air, usually for health or comfort reasons, or to eliminate dank smells.
Dehumidifiers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:18:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens LC956BA30 dehumidifier 160 W Silver:
This short summary of the Siemens LC956BA30 dehumidifier 160 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens LC956BA30, 160 W, 220 V, 900 mm, 500 mm, 982 mm

Long summary description Siemens LC956BA30 dehumidifier 160 W Silver:
This is an auto-generated long summary of Siemens LC956BA30 dehumidifier 160 W Silver based on the first three specs of the first five spec groups.

Siemens LC956BA30. Power consumption (typical): 160 W, Mains power: 220 V. Width: 900 mm, Depth: 500 mm, Height: 982 mm

Technical details
Product colour *
Silver
Power
Power consumption (typical) *
160 W
Mains power
220 V
Weight & dimensions
Width
900 mm
Depth
500 mm
Height
982 mm