location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ500 LC91KWW20 cooker hood Wall-mounted Aluminium, White 950 m³/h A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC91KWW20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC91KWW20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003761083
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:47:15
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens iQ500 LC91KWW20 cooker hood Wall-mounted Aluminium, White 950 m³/h A+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 890 mm Aluminium, White
  • - 950 m³/h Ducted/Recirculating
  • - Fluid dynamic efficiency class: A
  • - Lighting efficiency class: A
  • - Grease filtering efficiency class: B
  • - Aluminium
  • - Number of speeds: 3 56 dB
  • - 2 bulb(s) LED 78 lx
  • - A+ 30.1 kWh
More>>>
Short summary description Siemens iQ500 LC91KWW20 cooker hood Wall-mounted Aluminium, White 950 m³/h A+:
This short summary of the Siemens iQ500 LC91KWW20 cooker hood Wall-mounted Aluminium, White 950 m³/h A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ500 LC91KWW20, 950 m³/h, Ducted/Recirculating, A, A, B, 56 dB

Long summary description Siemens iQ500 LC91KWW20 cooker hood Wall-mounted Aluminium, White 950 m³/h A+:
This is an auto-generated long summary of Siemens iQ500 LC91KWW20 cooker hood Wall-mounted Aluminium, White 950 m³/h A+ based on the first three specs of the first five spec groups.

Siemens iQ500 LC91KWW20. Maximum extraction power: 950 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Aluminium, White, Control type: Touch. Grease filter type: Aluminium. Number of bulbs: 2 bulb(s), Bulb type: LED, Illuminance: 78 lx. Energy efficiency class: A+, Annual energy consumption: 30.1 kWh, Connected load: 270 W

Performance
Maximum extraction power *
950 m³/h
Type of extraction *
Ducted/Recirculating
Fluid dynamic efficiency class *
A
Lighting efficiency class *
A
Grease filtering efficiency class *
B
Maximum recirculating power
630 m³/h
Number of speeds *
3
Intensive speed
Yes
Noise level *
56 dB
Noise level (low speed)
41 dB
Noise level (medium speed)
42 dB
Noise level (high speed)
56 dB
Noise level (boost mode)
69 dB
Minimum distance from electric hob
45 cm
Minimum distance from gas hob
60 cm
Design
Type *
Wall-mounted
Product colour *
Aluminium, White
Control type
Touch
Cord length
1.3 m
Built-in display *
Yes
Exhaust location
Top
Exhaust connection diameter
15 cm
Check valve
Yes
Number of motors
1
Motor included
Yes
Design
Certification
CE, VDE
Filtering
Grease filter type *
Aluminium
Filter cleaning indicator
Yes
Dishwasher proof filter
Yes
Removable filter
Yes
Washable filter
Yes
Lighting
Number of bulbs
2 bulb(s)
Bulb type
LED
Illuminance
78 lx
Power
Energy efficiency class *
A+
Connected load
270 W
Annual energy consumption *
30.1 kWh
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Current
10 A
Auto power off
Yes
Automatic power sensor
Yes
Weight & dimensions
Width *
890 mm
Depth
499 mm
Height
454 mm
Height (min)
99 cm
Height (max)
126 cm
Height without chimney
32.3 cm
Weight
22 kg
Other features
Airflow
530 m³/h