Siemens logo

Siemens LC256BA30 cooker hood Wall-mounted White 650 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19920
Info modified on:
04 Apr 2019, 10:53:07
Short summary description Siemens LC256BA30 cooker hood Wall-mounted White 650 m³/h:

Siemens LC256BA30, 650 m³/h, Ducted/Recirculating, 70 dB, Wall-mounted, White, Buttons

Long summary description Siemens LC256BA30 cooker hood Wall-mounted White 650 m³/h:

Siemens LC256BA30. Maximum extraction power: 650 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 70 dB. Type: Wall-mounted, Product colour: White, Control type: Buttons. Grease filter type: Metal. Bulb power: 40 W, Number of bulbs: 4 bulb(s). Motor power: 320 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.