Siemens logo

Siemens Accu Li-Ion 600mAh EBA-670 Battery

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36403
Info modified on:
04 Apr 2019, 04:51:29
Long product name Siemens Accu Li-Ion 600mAh EBA-670 Battery:

Accu Li-Ion 600mAh for CF62, C70, CFX65 and C65

Siemens Accu Li-Ion 600mAh EBA-670 Battery:

Li-Ion battrey for CF62, C70, CFX65 and C65.

Short summary description Siemens Accu Li-Ion 600mAh EBA-670 Battery:

Siemens Accu Li-Ion 600mAh EBA-670, Battery, Lithium-Ion (Li-Ion), 600 mAh, 250 h

Long summary description Siemens Accu Li-Ion 600mAh EBA-670 Battery:

Siemens Accu Li-Ion 600mAh EBA-670. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.