Siemens logo

Siemens Soho Easybox, 1 x Sx762 Annex B + 1 x S450IP + 3 x S45 wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21482
Info modified on:
04 Apr 2019, 07:45:06
Short summary description Siemens Soho Easybox, 1 x Sx762 Annex B + 1 x S450IP + 3 x S45 wireless router:

Siemens Soho Easybox, 1 x Sx762 Annex B + 1 x S450IP + 3 x S45, ADSL

Long summary description Siemens Soho Easybox, 1 x Sx762 Annex B + 1 x S450IP + 3 x S45 wireless router:

Siemens Soho Easybox, 1 x Sx762 Annex B + 1 x S450IP + 3 x S45. DSL specification: ADSL2, ADSL2+. Data link protocols: IEEE 802.3 (10Base-T), IEEE 802.3u (100Base-TX), Supported network protocols: TCP/IP, UDP, DHCP, HTTP/ HTTPS, DNS relay, RIPv1/v2, Telnet, UPnP, IGMP, NTP. LED indicators: ADSL, WLAN, USB, VoIP, PSTN, Phone 1-2, LAN1 - LAN4. Weight: 500 g. Dimensions (WxDxH): 260 x 160 x 50 mm, Supported WAN type: NAT, URL/Portfiler, DOS blocking, Firewall, Power requirements: 230 V AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.