location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens optiPoint 420 economy plus SIP White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
optiPoint 420 economy plus SIP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30250-F600-A826
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens optiPoint 420 economy plus SIP White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Speakerphone
  • - LCD
  • - Plug and Play DC-in jack
More>>>
Short summary description Siemens optiPoint 420 economy plus SIP White:
This short summary of the Siemens optiPoint 420 economy plus SIP White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens optiPoint 420 economy plus SIP, Speakerphone, White

Long summary description Siemens optiPoint 420 economy plus SIP White:
This is an auto-generated long summary of Siemens optiPoint 420 economy plus SIP White based on the first three specs of the first five spec groups.

Siemens optiPoint 420 economy plus SIP. Speakerphone. Product colour: White

Design
Product colour *
White
Phone features
Speakerphone *
Yes
Management features
Volume control
Digital
Display
Display
LCD
Display number of lines
2 lines
Ports & interfaces
Wireless connection
No
Plug and Play
Yes
Ports & interfaces
DC-in jack
Yes
Weight & dimensions
Weight
880 g
Other features
Mac compatibility
No
Dimensions (WxDxH)
225 x 220 x 79 mm
Wall mountable
Yes
Cabling technology
Cat.5
Supported network protocols
SNMP, http, DHCP, DNS, FTP
Internet connection required
Yes
Ethernet LAN (RJ-45) ports
1
Brand Image Product code Product Stock Price from
Siemens optiPoint 410 economy plus SIP Black Siemens optiPoint 410 economy plus SIP Black
(show image)
L30250-F600-A838 optiPoint 410 economy plus SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 economy plus SIP White Siemens optiPoint 410 economy plus SIP White
(show image)
L30250-F600-A837 optiPoint 410 economy plus SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 420 economy S Black Siemens optiPoint 420 economy S Black
(show image)
L30250-F600-A825 optiPoint 420 economy S 0.00
(excl. VAT)
0 (incl. VAT)
Unify

Unify optiPoint 410 advance SIP White
(show image)
L30250-F600-A818 optiPoint 410 advance SIP 0.00
(excl. VAT)
0 (incl. VAT)
Unify

Unify optiPoint 420 economy plus SIP Black
(show image)
L30250-F600-A827 optiPoint 420 economy plus SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 420 economy SIP White Siemens optiPoint 420 economy SIP White
(show image)
L30250-F600-A824 optiPoint 420 economy SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 420 standard SIP White Siemens optiPoint 420 standard SIP White
(show image)
L30250-F600-A828 optiPoint 420 standard SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optipoint 420 standard S Black Siemens optipoint 420 standard S Black
(show image)
L30250-F600-A829 optipoint 420 standard S 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 advance SIP Black Siemens optiPoint 410 advance SIP Black
(show image)
L30250-F600-A819 optiPoint 410 advance SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 standard SIP Black Siemens optiPoint 410 standard SIP Black
(show image)
L30250-F600-A817 optiPoint 410 standard SIP 0.00
(excl. VAT)
0 (incl. VAT)