location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens optiPoint 420 economy Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
optiPoint 420 economy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30250-F600-A723
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens optiPoint 420 economy Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Speakerphone
  • - LCD
  • - Power over Ethernet (PoE) DC-in jack
More>>>
Short summary description Siemens optiPoint 420 economy Black:
This short summary of the Siemens optiPoint 420 economy Black data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens optiPoint 420 economy, Speakerphone, Black

Long summary description Siemens optiPoint 420 economy Black:
This is an auto-generated long summary of Siemens optiPoint 420 economy Black based on the first three specs of the first five spec groups.

Siemens optiPoint 420 economy. Speakerphone. Product colour: Black

Design
Product colour *
Black
Phone features
Speakerphone *
Yes
Call management
Conference call
Yes
Call forwarding
Yes
Call log entries
20
Call waiting
Yes
Explicit call transfer
Yes
Call hold
Yes
On-hook dialling
Yes
Management features
Volume control
Digital
Display
Display
LCD
Display
Display number of lines
2 lines
Ports & interfaces
Power over Ethernet (PoE)
Yes
Wireless connection
No
DC-in jack
Yes
Weight & dimensions
Weight
870 g
Other features
Mac compatibility
No
Dimensions (WxDxH)
225 x 220 x 79 mm
Wall mountable
Yes
Cabling technology
Cat.5
Supported network protocols
SNMP, http, DHCP, DNS, FTP
Internet connection required
Yes
Ethernet LAN (RJ-45) ports
1
Brand Image Product code Product Stock Price from
Siemens Optipoint 410 entry S Black Siemens Optipoint 410 entry S Black
(show image)
L30250-F600-A803 Optipoint 410 entry S 0.00
(excl. VAT)
0 (incl. VAT)
Unify

Unify optiPoint 420 Economy White
(show image)
L30250-F600-A722 optiPoint 420 Economy 0.00
(excl. VAT)
0 (incl. VAT)