location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens optiPoint 410 economy plus White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
optiPoint 410 economy plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30250-F600-A720
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens optiPoint 410 economy plus White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Speakerphone
  • - LCD
  • - Power over Ethernet (PoE) Plug and Play DC-in jack
Long product name Siemens optiPoint 410 economy plus White :
The long product name of Siemens optiPoint 410 economy plus White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

optiPoint 410 economy plus
More>>>
Siemens optiPoint 410 economy plus White:
The official description of Siemens optiPoint 410 economy plus White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure & convenient IP Telephony with no Ifs or Buts
The optiPoint 410 IP family of telephones combines tap-proof telephony via voice encryption (SRTP support with optiPoint 410 economy plus V5.1) with an effective authentification mechanism for phones in your corporate network. Its outstanding voice quality thanks to the G.722 Wideband Speech Codec, its consistent user interface and unrestricted access to the entire range of HiPath ComScendo features make telephony easier and more user-friendly than ever before. A wide range of convenient adapters and modules renders this family of telephones singularly flexible. And last but not least, optiPoint 410 guarantees noticeable reductions in overall communication costs. So, what are you waiting for?

optiPoint 410 takes IP telephony to a whole new performance level. It’s the ideal solution for enterprises that want to introduce or consolidate modern communication structures and at the same time reduce costs. The optiPoint 410 telephone range is perfect for connection to real-time IP systems such as HiPath 3000, 4000 or 5000. In essence, this is telephony with unparalleled voice quality, made hassle-free and user-friendly by optiGuide, the intuitive user interface. You will quickly feel the full force of this application when you see how CTI speeds up workflow.

The telephones can be powered either from a local source or via Power over Ethernet (PoE) in accordance with the 802.3af standard. The hardware and software platform is open to ensure that future features and VoIP standard protocols, such as the SIP VoIP protocol, can be implemented.

Short summary description Siemens optiPoint 410 economy plus White:
This short summary of the Siemens optiPoint 410 economy plus White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens optiPoint 410 economy plus, Speakerphone, White

Long summary description Siemens optiPoint 410 economy plus White:
This is an auto-generated long summary of Siemens optiPoint 410 economy plus White based on the first three specs of the first five spec groups.

Siemens optiPoint 410 economy plus. Speakerphone. Product colour: White

Design
Product colour *
White
Phone features
Speakerphone *
Yes
Call management
Redialing
Yes
Conference call
Yes
Call forwarding
Yes
Call log entries
20
Call waiting
Yes
Explicit call transfer
Yes
Speed dialling
Yes
Call screening
Yes
Call hold
Yes
Call blocking
Yes
On-hook dialling
Yes
Management features
Volume control
Digital
Display
Display
LCD
Display
Display number of lines
2 lines
Ports & interfaces
Power over Ethernet (PoE)
Yes
USB 2.0 ports quantity
1
Wireless connection
No
Plug and Play
Yes
DC-in jack
Yes
Certificates
Certification
CE, UL, CSA, FCC P. 68 (CFR 47), FCC P. 15 (CFR 47) Cl. B, EMC (EN 55022), EN 60 950, EC TBA 8
Weight & dimensions
Weight
813 g
Other features
Mac compatibility
No
Dimensions (WxDxH)
215 x 220 x 69 mm
Wall mountable
Yes
Full duplex
Yes
Cabling technology
Cat.5
Ethernet LAN (RJ-45) ports
2
Brand Image Product code Product Stock Price from
Siemens optiPoint 420 advance Black Siemens optiPoint 420 advance Black
(show image)
L30250-F600-A189 optiPoint 420 advance 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 economy plus Black Siemens optiPoint 410 economy plus Black
(show image)
L30250-F600-A721 optiPoint 410 economy plus 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 advance White Siemens optiPoint 410 advance White
(show image)
L30250-F600-A186 optiPoint 410 advance 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 500 economy Black Siemens optiPoint 500 economy Black
(show image)
L30250-F600-A123 optiPoint 500 economy 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 500 economy White Siemens optiPoint 500 economy White
(show image)
L30250-F600-A122 optiPoint 500 economy 0.00
(excl. VAT)
0 (incl. VAT)