location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens KU15RA65 fridge Built-in 137 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KU15RA65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU15RA65 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003553350
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:54:43
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens KU15RA65 fridge Built-in 137 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in 137 L
  • - SN-ST
  • - Reversible doors
  • - 38 dB
  • - 92 kWh 90 W
More>>>
Short summary description Siemens KU15RA65 fridge Built-in 137 L White:
This short summary of the Siemens KU15RA65 fridge Built-in 137 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens KU15RA65, 137 L, SN-ST, 38 dB, White

Long summary description Siemens KU15RA65 fridge Built-in 137 L White:
This is an auto-generated long summary of Siemens KU15RA65 fridge Built-in 137 L White based on the first three specs of the first five spec groups.

Siemens KU15RA65. Fridge net capacity: 137 L, Climate class: SN-ST, Noise level: 38 dB. Fridge number of shelves/baskets: 6, Door hinge: Right. Annual energy consumption: 92 kWh. Weight: 33 kg. Product colour: White

Design
Appliance placement *
Built-in
Product colour *
White
Custom panel-ready
Yes
Door hinge
Right
Reversible doors
Yes
Door opening angle
90°
Door assembly
Door-on-door
Fridge number of shelves/baskets *
6
Egg balcony
Yes
Water dispenser
No
Door panel included
No
Performance
Fridge net capacity *
137 L
Fridge gross capacity
139 L
Climate class *
SN-ST
Noise level *
38 dB
No Frost system
No
Ergonomics
Fridge interior light
Yes
Power
Energy efficiency class (old)
A++
Connected load
90 W
Annual energy consumption *
92 kWh
Weight & dimensions
Width *
598 mm
Depth *
548 mm
Height *
820 mm
Weight
33 kg
Packaging data
Package weight
36 kg
Other features
Star rating
3*
Power requirements
220 - 240V
Total gross capacity
142 L
Built-in freezer
No
Fridge number of compressors
1
Door type
Single
Country Distributor
Deutschland 1 distributor(s)