Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens KS38RX77 freestanding A++ Stainless steel fridge

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS38RX77
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KS38RX77
Category
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
fridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7462
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens KS38RX77 freestanding A++ Stainless steel fridge:
This short summary of the Siemens KS38RX77 freestanding A++ Stainless steel fridge data-sheet is auto-generated and uses the product title and the first six key specs.
Siemens KS38RX77, 41 dB, A++, Stainless steel
Long summary description Siemens KS38RX77 freestanding A++ Stainless steel fridge :

Siemens KS38RX77. Case design: Freestanding. Noise level: 41 dB. Door hinge: Left. Annual energy consumption: 114 kWh, Energy efficiency class: A++. Weight: 69 kg. Colour of product: Stainless steel

This is an auto-generated long summary of Siemens KS38RX77 freestanding A++ Stainless steel fridge based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.