Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens KI38LA65 Built-in 280L A++ White combi-fridge

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KI38LA65
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KI38LA65
Category
Fridges that also have freezer departments, usually at the top.
combi-fridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11735
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens KI38LA65 Built-in 280L A++ White combi-fridge:
This short summary of the Siemens KI38LA65 Built-in 280L A++ White combi-fridge data-sheet is auto-generated and uses the product title and the first six key specs.
Siemens KI38LA65, Built-in, White, Right, 90°, 280 L, 289 L
Long summary description Siemens KI38LA65 Built-in 280L A++ White combi-fridge :

Siemens KI38LA65. Case design: Built-in, Colour of product: White, Door hinge: Right. Total net capacity: 280 L, Total gross capacity: 289 L, Climate class: SN-ST. Fridge net capacity: 244 L, Fridge gross capacity: 253 L. Freezer position: Top-placed, Freezer net capacity: 36 L, Freezing capacity: 3 kg/24h. Cord length: 2.3 m

This is an auto-generated long summary of Siemens KI38LA65 Built-in 280L A++ White combi-fridge based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.