location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens KI18LA75 combi-fridge Built-in 134 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KI18LA75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KI18LA75 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003566404
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens KI18LA75 combi-fridge Built-in 134 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 134 L White
  • - 4*
  • - Reversible doors
  • - 37 dB
  • - 101 kWh 90 W
More>>>
Short summary description Siemens KI18LA75 combi-fridge Built-in 134 L White:
This short summary of the Siemens KI18LA75 combi-fridge Built-in 134 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens KI18LA75, 134 L, Built-in, 37 dB, White

Long summary description Siemens KI18LA75 combi-fridge Built-in 134 L White:
This is an auto-generated long summary of Siemens KI18LA75 combi-fridge Built-in 134 L White based on the first three specs of the first five spec groups.

Siemens KI18LA75. Appliance placement: Built-in, Product colour: White, Door opening angle: 90°. Total net capacity: 134 L, Noise level: 37 dB, Total gross capacity: 138 L. Fridge gross capacity: 121 L. Storage time during power failure: 12 h, Star rating: 4*, Freezer gross capacity: 17 L. Cord length: 2.3 m

Design
Appliance placement *
Built-in
Product colour *
White
Custom panel-ready
Yes
Reversible doors
Yes
Door opening angle
90°
Door panel included
No
Performance
Total net capacity *
134 L
Total gross capacity
138 L
Noise level *
37 dB
Fridge
Fridge gross capacity
121 L
Egg balcony
Yes
Freezer
Freezer gross capacity
17 L
Storage time during power failure *
12 h
Star rating *
4*
Ice cube tray
Yes
Ergonomics
Cord length
2.3 m
Power
Energy efficiency class (old)
A+++
Connected load
90 W
Annual energy consumption *
101 kWh
Weight & dimensions
Width
541 mm
Depth
542 mm
Height
874 mm
Weight
39 kg
Packaging data
Package dimensions (WxDxH)
610 x 630 x 950 mm
Package weight
42 kg
Other features
No Frost system
No
Defrost function
Yes
Installation compartment dimensions (WxDxH)
560 x 550 x 880 mm
Built-in freezer
Yes
Fridge number of compressors
1
LED indicators
Yes
Power requirements
220 - 240V, 50Hz