Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens KG36SA75 fridge-freezer Freestanding Stainless steel 311 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG36SA75
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG36SA75
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySiemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3596
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens KG36SA75 fridge-freezer Freestanding Stainless steel 311 L:
This short summary of the Siemens KG36SA75 fridge-freezer Freestanding Stainless steel 311 L data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens KG36SA75, 311 L, T, 14 kg/24h, Stainless steel

Long summary description Siemens KG36SA75 fridge-freezer Freestanding Stainless steel 311 L:
This is an auto-generated long summary of Siemens KG36SA75 fridge-freezer Freestanding Stainless steel 311 L based on the first three specs of the first five spec groups.

Siemens KG36SA75. Total net capacity: 311 L. Door hinge: Right. Climate class: T. Fridge net capacity: 227 L, Fridge interior light. Freezer net capacity: 84 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 204 kWh. Product colour: Stainless steel

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array