location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens KF18RA60 fridge Built-in 153 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF18RA60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF18RA60 show
Show alternative article codes used in the online market place
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens KF18RA60 fridge Built-in 153 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in 153 L
  • - SN-ST
  • - Reversible doors
  • - 37 dB
  • - 96 kWh 90 W
More>>>
Short summary description Siemens KF18RA60 fridge Built-in 153 L White:
This short summary of the Siemens KF18RA60 fridge Built-in 153 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens KF18RA60, 153 L, SN-ST, 37 dB, White

Long summary description Siemens KF18RA60 fridge Built-in 153 L White:
This is an auto-generated long summary of Siemens KF18RA60 fridge Built-in 153 L White based on the first three specs of the first five spec groups.

Siemens KF18RA60. Fridge net capacity: 153 L, Climate class: SN-ST, Noise level: 37 dB. Door hinge: Right. Annual energy consumption: 96 kWh. Weight: 35 kg. Product colour: White

Design
Appliance placement *
Built-in
Product colour *
White
Custom panel-ready
Yes
Door hinge
Right
Reversible doors
Yes
Egg balcony
Yes
Water dispenser
No
Door panel included
Yes
Performance
Fridge net capacity *
153 L
Fridge gross capacity
155 L
Climate class *
SN-ST
Noise level *
37 dB
No Frost system
No
Ergonomics
Cord length
2.3 m
Power
Energy efficiency class (old)
A++
Connected load
90 W
Annual energy consumption *
96 kWh
Weight & dimensions
Width *
541 mm
Depth *
542 mm
Height *
874 mm
Weight
35 kg
Other features
Total gross capacity
155 L
Total net capacity
153 L
Built-in freezer
No
Fridge number of compressors
1
LED indicators
Yes
Installation compartment dimensions (WxDxH)
560 x 550 x 880 mm