location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens KA62DS21 side-by-side refrigerator Freestanding 526 L Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA62DS21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA62DS21
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens KA62DS21 side-by-side refrigerator Freestanding 526 L Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - American door Freestanding 526 L Silver, White
  • - 349 L Multi-Airflow system (fridge)
  • - 177 L Side-placed No Frost (freezer) 12 kg/24h 4*
  • - Water dispenser Icemaker Ice crushing
  • - SN-T
  • - 44 dB
  • - 486 kWh 300 W
  • - 170 kg
More>>>
Short summary description Siemens KA62DS21 side-by-side refrigerator Freestanding 526 L Silver, White:
This short summary of the Siemens KA62DS21 side-by-side refrigerator Freestanding 526 L Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens KA62DS21, Freestanding, American door, Silver, White, 526 L, SN-T, 44 dB

Long summary description Siemens KA62DS21 side-by-side refrigerator Freestanding 526 L Silver, White:
This is an auto-generated long summary of Siemens KA62DS21 side-by-side refrigerator Freestanding 526 L Silver, White based on the first three specs of the first five spec groups.

Siemens KA62DS21. Appliance placement: Freestanding, Product design: American door, Product colour: Silver, White. Total net capacity: 526 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 349 L, Fridge gross capacity: 412 L. Freezer net capacity: 177 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2.2 m

Design
Appliance placement *
Freestanding
Product design *
American door
Product colour *
Silver, White
Built-in display *
Yes
Performance
Total net capacity *
526 L
Total gross capacity
657 L
Climate class *
SN-T
Noise level *
44 dB
Water dispenser *
Yes
Icemaker *
Yes
Ice crushing
Yes
Fridge
Fridge net capacity *
349 L
Fridge gross capacity
412 L
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
15
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer net capacity *
177 L
Freezer gross capacity
245 L
Freezer position *
Side-placed
Freezing capacity *
12 kg/24h
Freezer
Storage time during power failure *
16 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Fast freeze function
Yes
Ergonomics
Door open alarm
Yes
Cord length
2.2 m
Power
Energy efficiency class (old)
A+
Connected load
300 W
Annual energy consumption *
486 kWh
Weight & dimensions
Width *
910 mm
Depth *
761 mm
Height *
1756 mm
Weight *
170 kg
Other features
No Frost system
Yes
Defrost function
Yes
Interior light
No
Built-in capability
Yes
Built-in freezer
Yes
Power requirements
220 - 240V, 50Hz