location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens HE33GU545 oven 66 L A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HE33GU545
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HE33GU545
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:20:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens HE33GU545 oven 66 L A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 66 L Stainless steel
  • - Grill
  • - Control type: Rotary
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description Siemens HE33GU545 oven 66 L A Stainless steel:
This short summary of the Siemens HE33GU545 oven 66 L A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens HE33GU545, Medium, Electric, 66 L, 66 L, 270 °C, 270 °C

Long summary description Siemens HE33GU545 oven 66 L A Stainless steel:
This is an auto-generated long summary of Siemens HE33GU545 oven 66 L A Stainless steel based on the first three specs of the first five spec groups.

Siemens HE33GU545. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Energy efficiency class: A, Energy consumption (conventional): 0.79 kWh, Connected load: 11400 W. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
66 L
Oven net capacity *
66 L
Top and bottom heating
Yes
Fast heat
Yes
Grill *
Yes
Maximum temperature (convection)
270 °C
Maximum temperature (conventional)
270 °C
Design
Appliance placement *
Built-in
Product colour *
Stainless steel
Control type *
Rotary
Control position
Front
Door material
Glass
Cool door
Yes
Design
Door temperature (max)
40 °C
Ergonomics
Child lock
Yes
Parental control
Yes
Power
Energy efficiency class *
A
Connected load
11400 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Current
16 A
Energy consumption (conventional) *
0.79 kWh
Lighting
Interior light
Yes
Weight & dimensions
Width
595 mm
Depth
548 mm
Height
595 mm
Weight
38 kg
Interior dimensions (W x D x H)
479 x 420 x 329 mm