location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens HB38D572 oven 35 L 1900 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB38D572
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB38D572
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens HB38D572 oven 35 L 1900 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1900 W 35 L Stainless steel
  • - Number of auto cooking programs: 70
  • - Control type: Buttons
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description Siemens HB38D572 oven 35 L 1900 W A Stainless steel:
This short summary of the Siemens HB38D572 oven 35 L 1900 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens HB38D572, 35 L, 1900 W, 35 - 100 °C, Stainless steel, Buttons, 1 L

Long summary description Siemens HB38D572 oven 35 L 1900 W A Stainless steel:
This is an auto-generated long summary of Siemens HB38D572 oven 35 L 1900 W A Stainless steel based on the first three specs of the first five spec groups.

Siemens HB38D572. Total oven(s) interior capacity: 35 L, Total oven power: 1900 W, Oven thermostat range: 35 - 100 °C. Product colour: Stainless steel, Control type: Buttons, Water tank capacity: 1 L. Timer type: Digital. Energy efficiency class: A, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 594 mm, Depth: 550 mm, Height: 454 mm

Oven
Number of ovens *
1
Total oven(s) interior capacity *
35 L
Total oven power *
1900 W
Oven thermostat range
35 - 100 °C
Number of auto cooking programs
70
Design
Product colour *
Stainless steel
Control type *
Buttons
Water tank capacity
1 L
Cord length
1.8 m
Ergonomics
Timer type
Digital
Child lock
Yes
Performance
Adjustable thermostat
Yes
Power
Energy efficiency class *
A
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Lighting
Interior light
Yes
Weight & dimensions
Width
594 mm
Depth
550 mm
Height
454 mm
Weight
27 kg
Packaging data
Package width
640 mm
Package depth
700 mm
Package height
520 mm
Package weight
30 kg
Other features
Installation compartment dimensions (WxDxH)
560 x 550 x 450 mm
Energy consumption
0.600 kWh