location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens HB38AB570 oven 67 L A Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB38AB570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB38AB570
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens HB38AB570 oven 67 L A Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 67 L Black, Stainless steel
  • - Convection cooking Grill
  • - Number of auto cooking programs: 68
  • - Self-cleaning
  • - Control type: Buttons
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description Siemens HB38AB570 oven 67 L A Black, Stainless steel:
This short summary of the Siemens HB38AB570 oven 67 L A Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens HB38AB570, Electric, 67 L, 67 L, 30 - 300 °C, Black, Stainless steel, Buttons

Long summary description Siemens HB38AB570 oven 67 L A Black, Stainless steel:
This is an auto-generated long summary of Siemens HB38AB570 oven 67 L A Black, Stainless steel based on the first three specs of the first five spec groups.

Siemens HB38AB570. Oven type: Electric, Total oven(s) interior capacity: 67 L, Oven net capacity: 67 L. Product colour: Black, Stainless steel, Control type: Buttons, Cord length: 1.2 m. Timer type: Digital. Energy efficiency class: A, Connected load: 3650 W, AC input voltage: 220-240 V. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Oven
Number of ovens *
1
Oven type *
Electric
Total oven(s) interior capacity *
67 L
Oven net capacity *
67 L
Oven thermostat range
30 - 300 °C
Grill *
Yes
Convection cooking *
Yes
Conventional cooking
Yes
Reheat function *
Yes
Number of auto cooking programs
68
Self-cleaning *
Yes
Design
Product colour *
Black, Stainless steel
Control type *
Buttons
Cord length
1.2 m
Ergonomics
Timer type
Digital
Child lock
Yes
Power
Energy efficiency class *
A
Connected load
3650 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Current
16 A
Lighting
Interior light
Yes
Weight & dimensions
Width
595 mm
Depth
548 mm
Height
595 mm
Installation compartment width *
56 cm
Installation compartment depth *
55 cm
Installation compartment height (min)
57.5 cm
Installation compartment height (max)
59.7 cm