location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens HB25D5R2 oven 22 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB25D5R2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB25D5R2
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2018 14:05:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens HB25D5R2 oven 22 L Stainless steel:
This short summary of the Siemens HB25D5R2 oven 22 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens HB25D5R2, 22 L, 40 - 100 °C, 2 shelves, Stainless steel, 1 L, 1.8 m

Long summary description Siemens HB25D5R2 oven 22 L Stainless steel:
This is an auto-generated long summary of Siemens HB25D5R2 oven 22 L Stainless steel based on the first three specs of the first five spec groups.

Siemens HB25D5R2. Total oven(s) interior capacity: 22 L, Oven thermostat range: 40 - 100 °C, Number of shelves: 2 shelves. Product colour: Stainless steel, Water tank capacity: 1 L, Cord length: 1.8 m. Timer type: Digital. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Current: 10 A. Width: 594 mm, Depth: 300 mm, Height: 382 mm

Oven
Number of ovens *
1
Total oven(s) interior capacity *
22 L
Oven thermostat range
40 - 100 °C
Number of auto cooking programs
20
Number of shelves
2 shelves
Number of shelf positions
3
Design
Product colour *
Stainless steel
Water tank capacity
1 L
Cord length
1.8 m
Ergonomics
Timer type
Digital
LED indicators
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Lighting
Interior light
Yes
Weight & dimensions
Width
594 mm
Depth
300 mm
Height
382 mm
Weight
13 kg
Interior dimensions (W x D x H)
311 x 288 x 239 mm
Packaging data
Package width
665 mm
Package depth
430 mm
Package height
500 mm