location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens GU15DA55 freezer Upright freezer Built-in 98 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GU15DA55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GU15DA55 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003556214
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:03:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Siemens GU15DA55 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation instructions (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens GU15DA55 freezer Upright freezer Built-in 98 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in Upright freezer
  • - 98 L 12 kg/24h 4* 24 h
  • - Fast freeze function
  • - SN-ST
  • - 38 dB
  • - 193 kWh 90 W
Long product name Siemens GU15DA55 freezer Upright freezer Built-in 98 L White :
The long product name of Siemens GU15DA55 freezer Upright freezer Built-in 98 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Congelatore sottotavolo con cerniera piatta. Caratteristiche Capacità netta totale 98 litri Controllo meccanico della temperatura Allarme acustico, Allarme ottico per aumento della temperatura Chiusura porta sicura con le cerniere softClosing VANO
More>>>
Short summary description Siemens GU15DA55 freezer Upright freezer Built-in 98 L White:
This short summary of the Siemens GU15DA55 freezer Upright freezer Built-in 98 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens GU15DA55, 98 L, 12 kg/24h, SN-ST, 38 dB, 4*, White

Long summary description Siemens GU15DA55 freezer Upright freezer Built-in 98 L White:
This is an auto-generated long summary of Siemens GU15DA55 freezer Upright freezer Built-in 98 L White based on the first three specs of the first five spec groups.

Siemens GU15DA55. Freezer net capacity: 98 L, Climate class: SN-ST, Freezing capacity: 12 kg/24h, Storage time during power failure: 24 h, Noise level: 38 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 193 kWh. Product colour: White

Design
Product type *
Upright freezer
Appliance placement *
Built-in
Custom panel-ready
No
Door hinge
Right
Reversible doors *
Yes
Product colour *
White
Freezer number of shelves/baskets *
3
Performance
Freezer net capacity *
98 L
Freezer gross capacity
114 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
24 h
Star rating *
4*
Climate class *
SN-ST
No Frost system *
No
Noise level *
38 dB
Fast freeze function *
Yes
Ergonomics
Interior light
No
Door open alarm
Yes
Temperature alarm
Yes
Cord length
2.3 m
Power
Energy efficiency class (old)
A+
Connected load
90 W
Annual energy consumption *
193 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
598 mm
Depth *
548 mm
Height *
820 mm
Installation compartment dimensions (WxDxH)
600 x 550 x 820 mm
Packaging data
Package dimensions (WxDxH)
670 x 610 x 890 mm
Package weight
39 kg
Country Distributor
Deutschland 1 distributor(s)