location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS32NX77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS32NX77
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding Upright freezer
  • - 244 L 20 kg/24h 4* 24 h
  • - No Frost system Fast freeze function
  • - 42 dB
  • - 227 kWh 90 W
Long product name Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel :
The long product name of Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A++, No Frost, 42 dB, SN-ST, LED, 276L
More>>>
Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel:
The official description of Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance
- Energy efficiency class: A++ (227 kWh per year). Actual energy consumption will depend on how the appliance is used and where it is located.
- Total net capacity: 244 litres
- Freezing capacity in 24 hours: 20 kg
- Maximum freezer storage time in power failure: 24 hours
- Noise level dB(A) re 1 pW: 42
- Climate class SN-ST (suitable for room temperatures between 10 to 38°C)

Key features
- Frost free
- Removable magnetic door seals - easy to clean and to replace

Additional features
- 5 freezer drawers
- whereof 1 extra large Big Box drawer
- 2 freezer flaps
- Right hinged door, reversible door
- Height adjustable front feet

Functions
- superFreeze function with automatic deactivation
- Door open warning signal: without
- Malfunction warning signal: Optical and acoustic malfunction alarm system

Design
- Stainless steel fingerprint free door and painted sides
- Electronic controls
- Dimensions: 186 cm H x 60 cm W x 65 cm D

Short summary description Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel:
This short summary of the Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens GS32NX77, 244 L, 20 kg/24h, 42 dB, 4*, No Frost system, Stainless steel

Long summary description Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel:
This is an auto-generated long summary of Siemens GS32NX77 freezer Upright freezer Freestanding 244 L Stainless steel based on the first three specs of the first five spec groups.

Siemens GS32NX77. Freezer net capacity: 244 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 24 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 227 kWh. Product colour: Stainless steel

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Door hinge
Right
Reversible doors *
Yes
Product colour *
Stainless steel
Freezer number of shelves/baskets *
7
Performance
Freezer net capacity *
244 L
Freezer gross capacity
276 L
Freezing capacity *
20 kg/24h
Storage time during power failure *
24 h
Star rating *
4*
No Frost system *
Yes
Noise level *
42 dB
Fast freeze function *
Yes
Ergonomics
Interior light
No
LED indicators
Yes
Door open alarm
No
Temperature alarm
Yes
Cord length
2.3 m
Power
Energy efficiency class (old)
A++
Connected load
90 W
Annual energy consumption *
227 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
600 mm
Depth *
650 mm
Height *
1860 mm
Packaging data
Package dimensions (WxDxH)
660 x 740 x 1930 mm
Package weight
78 kg