location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens GI18DA65 freezer Upright freezer Built-in 97 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GI18DA65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GI18DA65 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003548011
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens GI18DA65 freezer Upright freezer Built-in 97 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in Upright freezer
  • - 97 L 12 kg/24h 4* 25 h
  • - Fast freeze function
  • - SN-ST
  • - 36 dB
  • - 152 kWh 90 W
More>>>
Short summary description Siemens GI18DA65 freezer Upright freezer Built-in 97 L White:
This short summary of the Siemens GI18DA65 freezer Upright freezer Built-in 97 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens GI18DA65, 97 L, 12 kg/24h, SN-ST, 36 dB, 4*, White

Long summary description Siemens GI18DA65 freezer Upright freezer Built-in 97 L White:
This is an auto-generated long summary of Siemens GI18DA65 freezer Upright freezer Built-in 97 L White based on the first three specs of the first five spec groups.

Siemens GI18DA65. Freezer net capacity: 97 L, Climate class: SN-ST, Freezing capacity: 12 kg/24h, Storage time during power failure: 25 h, Noise level: 36 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 152 kWh. Product colour: White

Design
Product type *
Upright freezer
Appliance placement *
Built-in
Custom panel-ready
No
Door hinge
Right
Reversible doors *
Yes
Product colour *
White
Freezer number of shelves/baskets *
4
Performance
Freezer net capacity *
97 L
Freezer gross capacity
106 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
25 h
Star rating *
4*
Climate class *
SN-ST
No Frost system *
No
Noise level *
36 dB
Fast freeze function *
Yes
Ergonomics
Door open alarm
Yes
Cord length
2.3 m
Power
Energy efficiency class (old)
A++
Connected load
90 W
Annual energy consumption *
152 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
541 mm
Depth *
542 mm
Height *
874 mm
Installation compartment dimensions (WxDxH)
550 x 560 x 880 mm
Packaging data
Package dimensions (WxDxH)
610 x 630 x 950 mm
Package weight
41 kg
Country Distributor
Deutschland 1 distributor(s)