location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens GF14DA60 freezer Upright freezer Built-in 70 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GF14DA60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GF14DA60 show
Show alternative article codes used in the online market place
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens GF14DA60 freezer Upright freezer Built-in 70 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in Upright freezer
  • - 70 L 10 kg/24h 4* 25 h
  • - Fast freeze function
  • - SN-ST
  • - 37 dB
  • - 139 kWh 90 W
  • - 34 kg
More>>>
Short summary description Siemens GF14DA60 freezer Upright freezer Built-in 70 L White:
This short summary of the Siemens GF14DA60 freezer Upright freezer Built-in 70 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens GF14DA60, 70 L, 10 kg/24h, SN-ST, 37 dB, 4*, White

Long summary description Siemens GF14DA60 freezer Upright freezer Built-in 70 L White:
This is an auto-generated long summary of Siemens GF14DA60 freezer Upright freezer Built-in 70 L White based on the first three specs of the first five spec groups.

Siemens GF14DA60. Freezer net capacity: 70 L, Climate class: SN-ST, Freezing capacity: 10 kg/24h, Storage time during power failure: 25 h, Noise level: 37 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 139 kWh. Product colour: White

Design
Product type *
Upright freezer
Appliance placement *
Built-in
Custom panel-ready
No
Door hinge
Right
Reversible doors *
Yes
Product colour *
White
Freezer number of shelves/baskets *
3
Performance
Freezer net capacity *
70 L
Freezer gross capacity
79 L
Freezing capacity *
10 kg/24h
Storage time during power failure *
25 h
Star rating *
4*
Climate class *
SN-ST
Noise level *
37 dB
Performance
Fast freeze function *
Yes
Ergonomics
Interior light
No
Cord length
2.3 m
Power
Energy efficiency class (old)
A++
Connected load
90 W
Annual energy consumption *
139 kWh
Weight & dimensions
Weight
34 kg
Width *
541 mm
Depth *
542 mm
Height *
712 mm
Installation compartment dimensions (WxDxH)
560 x 550 x 720 mm
Packaging data
Package weight
37 kg