location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens EP716QB21E hob Black Built-in Gas 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP716QB21E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP716QB21E
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 17:41:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens EP716QB21E hob Black Built-in Gas 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 5 zone(s) Glass Gas
  • - Electronic ignition
Long product name Siemens EP716QB21E hob Black Built-in Gas 5 zone(s) :
The long product name of Siemens EP716QB21E hob Black Built-in Gas 5 zone(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gas hob, 60 cm, black
More>>>
Siemens EP716QB21E hob Black Built-in Gas 5 zone(s):
The official description of Siemens EP716QB21E hob Black Built-in Gas 5 zone(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 5 gas burners
- 1 rapid, 2 standard, 1 economy, 1 wok burner
- Front left: Economy burner 1 KW
- Rear left: Standard burner 1.7 KW
- Center: WOK burner 4 KW
- Rear right: Rapid burner 3 KW
- Front right: Standard burner 1.7 KW
- 1-hand ignition via control knobs
- Flame failure safety device
- Single pan supports, cast iron
- Connecting cable 1 m
- Preset of natural gas (20mbar)
- Liquid gas nozzles (28-30/37mbar) included

Short summary description Siemens EP716QB21E hob Black Built-in Gas 5 zone(s):
This short summary of the Siemens EP716QB21E hob Black Built-in Gas 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens EP716QB21E, Black, Built-in, Gas, Glass, 5 zone(s), 5 zone(s)

Long summary description Siemens EP716QB21E hob Black Built-in Gas 5 zone(s):
This is an auto-generated long summary of Siemens EP716QB21E hob Black Built-in Gas 5 zone(s) based on the first three specs of the first five spec groups.

Siemens EP716QB21E. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1700 W, Large cooking zone: 3000 W. Power: 11400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 710 mm, Depth: 520 mm, Height: 58 mm. Package width: 775 mm, Package depth: 580 mm, Package height: 45 mm

Design
Number of gas cooking zones *
5 zone(s)
Cooking zone 1 type
Regular
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Gas
Cooking zone 1 power
1750 W
Cooking zone 2 type
Simmer
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Gas
Cooking zone 2 power
1000 W
Cooking zone 3 type
Extra large
Cooking zone 3 shape
Round
Cooking zone 3 position
Central
Cooking zone 3 power source
Gas
Cooking zone 3 power
5000 W
Cooking zone 4 type
Large
Cooking zone 4 shape
Round
Cooking zone 4 position
Right rear
Cooking zone 4 power source
Gas
Cooking zone 4 power
3000 W
Cooking zone 5 type
Regular
Cooking zone 5 shape
Round
Cooking zone 5 position
Right front
Cooking zone 5 power source
Gas
Cooking zone 5 power
1750 W
Wok burner
Yes
Wok burner position
Middle
Wok burner power
5000 W
Product colour *
Black
Appliance placement *
Built-in
Design
Hob type *
Gas
Top surface type *
Glass
Number of cooking zones *
5 zone(s)
Performance
Simmer cooking zone
1000 W
Regular cooking zone
1700 W
Large cooking zone
3000 W
Extra large high-speed cooking zone
4000 W
Ergonomics
Built-in display *
No
Electronic ignition
Yes
Residual heat indicator
No
Power
Power
11400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
3 A
Weight & dimensions
Width
710 mm
Depth
520 mm
Height
58 mm
Weight
18 kg
Cord length
1 m
Installation compartment dimensions (WxDxH)
560 x 480 x 45 mm
Packaging data
Package width
775 mm
Package depth
580 mm
Package height
45 mm
Package weight
19 kg