location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens EP618HB21E hob Titanium Built-in Gas 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP618HB21E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP618HB21E
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens EP618HB21E hob Titanium Built-in Gas 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Titanium Built-in
  • - 4 zone(s) Glass Gas
  • - Electronic ignition Flame failure device
More>>>
Short summary description Siemens EP618HB21E hob Titanium Built-in Gas 4 zone(s):
This short summary of the Siemens EP618HB21E hob Titanium Built-in Gas 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens EP618HB21E, Titanium, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Siemens EP618HB21E hob Titanium Built-in Gas 4 zone(s):
This is an auto-generated long summary of Siemens EP618HB21E hob Titanium Built-in Gas 4 zone(s) based on the first three specs of the first five spec groups.

Siemens EP618HB21E. Product colour: Titanium, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1700 W, Large cooking zone: 3300 W. Power: 7700 W, AC input voltage: 220 - 240 V. Width: 590 mm, Depth: 520 mm, Height: 58 mm. Package weight: 15 kg

Design
Number of gas cooking zones *
4 zone(s)
Cooking zone 1 type
Regular
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Gas
Cooking zone 1 power
1750 W
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Gas
Cooking zone 2 power
1750 W
Cooking zone 3 type
Extra large
Cooking zone 3 shape
Round
Cooking zone 3 position
Right rear
Cooking zone 3 power source
Gas
Cooking zone 3 power
3300 W
Cooking zone 4 type
Simmer
Cooking zone 4 shape
Round
Cooking zone 4 position
Right front
Cooking zone 4 power source
Gas
Cooking zone 4 power
1000 W
Wok burner
Yes
Wok burner power
3300 W
Product colour *
Titanium
Design
Appliance placement *
Built-in
Hob type *
Gas
Top surface type *
Glass
Number of cooking zones *
4 zone(s)
Performance
Simmer cooking zone
1000 W
Regular cooking zone
1700 W
Large cooking zone
3300 W
Ergonomics
Electronic ignition
Yes
Flame failure device
Yes
Power
Power
7700 W
AC input voltage
220 - 240 V
Weight & dimensions
Width
590 mm
Depth
520 mm
Height
58 mm
Weight
14 kg
Cord length
1 m
Installation compartment dimensions (WxDxH)
560 x 490 x 45 mm
Packaging data
Package weight
15 kg