location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens EP616PB21E hob Black Built-in Gas 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP616PB21E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP616PB21E show
Show alternative article codes used in the online market place
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 16:59:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens EP616PB21E hob Black Built-in Gas 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 4 zone(s) Gas
  • - Electronic ignition
Long product name Siemens EP616PB21E hob Black Built-in Gas 4 zone(s) :
The long product name of Siemens EP616PB21E hob Black Built-in Gas 4 zone(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Piano cottura Siemens EP616PB21E. Caratteristiche 4 bruciatori a gas di cui: 1 fuoco rapido, 2 fuochi semirapidi, 1 fuoco ausiliario Termosicurezza Griglie d'appoggio singole in ghisa Accensione ad 1 mano Predisposto per gas metano (20 mb) Ugelli per
More>>>
Short summary description Siemens EP616PB21E hob Black Built-in Gas 4 zone(s):
This short summary of the Siemens EP616PB21E hob Black Built-in Gas 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens EP616PB21E, Black, Built-in, Gas, 4 zone(s), 4 zone(s), Regular

Long summary description Siemens EP616PB21E hob Black Built-in Gas 4 zone(s):
This is an auto-generated long summary of Siemens EP616PB21E hob Black Built-in Gas 4 zone(s) based on the first three specs of the first five spec groups.

Siemens EP616PB21E. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1700 W, Large cooking zone: 3000 W. Power: 7400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 590 mm, Depth: 520 mm, Height: 58 mm. Package width: 655 mm, Package depth: 580 mm, Package height: 145 mm

Design
Number of gas cooking zones *
4 zone(s)
Cooking zone 1 type
Regular
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Gas
Cooking zone 1 power
1750 W
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Gas
Cooking zone 2 power
1750 W
Cooking zone 3 type
Large
Cooking zone 3 shape
Round
Cooking zone 3 position
Right rear
Cooking zone 3 power source
Gas
Cooking zone 3 power
3000 W
Cooking zone 4 type
Simmer
Cooking zone 4 shape
Round
Cooking zone 4 position
Right front
Cooking zone 4 power source
Gas
Cooking zone 4 power
1000 W
Product colour *
Black
Appliance placement *
Built-in
Hob type *
Gas
Number of cooking zones *
4 zone(s)
Performance
Simmer cooking zone
1000 W
Regular cooking zone
1700 W
Large cooking zone
3000 W
Ergonomics
Electronic ignition
Yes
Residual heat indicator
No
Power
Power
7400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
3 A
Weight & dimensions
Width
590 mm
Depth
520 mm
Height
58 mm
Weight
13 kg
Cord length
1 m
Installation compartment dimensions (WxDxH)
560 x 480 x 45 mm
Packaging data
Package width
655 mm
Package depth
580 mm
Package height
145 mm
Package weight
14 kg