location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens EH885DC11E hob Built-in Zone induction hob 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH885DC11E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH885DC11E show
Show alternative article codes used in the online market place
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 19:57:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens EH885DC11E hob Built-in Zone induction hob 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in
  • - 5 zone(s) Ceramic Zone induction hob
  • - Timer Residual heat indicator Child lock
Long product name Siemens EH885DC11E hob Built-in Zone induction hob 5 zone(s) :
The long product name of Siemens EH885DC11E hob Built-in Zone induction hob 5 zone(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Piano cottura Siemens EH885DC11E. Caratteristiche Funzione powerManagement per limitare assorbimento elettrico da 1kW Gestione potenze con discControl 4 zone di cottura a induzione con rilevatore pentola elettronico 1 zona espandibile Zona scaldavivande F
More>>>
Short summary description Siemens EH885DC11E hob Built-in Zone induction hob 5 zone(s):
This short summary of the Siemens EH885DC11E hob Built-in Zone induction hob 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens EH885DC11E, Built-in, Zone induction hob, Ceramic, 5 zone(s), 5 zone(s), Large

Long summary description Siemens EH885DC11E hob Built-in Zone induction hob 5 zone(s):
This is an auto-generated long summary of Siemens EH885DC11E hob Built-in Zone induction hob 5 zone(s) based on the first three specs of the first five spec groups.

Siemens EH885DC11E. Appliance placement: Built-in, Hob type: Zone induction hob, Top surface type: Ceramic. Simmer cooking zone: 90 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Timer type: Digital. Power: 7290 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 800 mm, Depth: 550 mm, Height: 59 mm

Design
Number of electric cooking zones *
5 zone(s)
Cooking zone 1 type
Large
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Electric
Cooking zone 1 size (W x D)
180 x 280 mm
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Electric
Cooking zone 2 diameter
180 mm
Cooking zone 2 power
1800 W
Cooking zone 2 boost
3100 W
Cooking zone 3 type
Simmer
Cooking zone 3 shape
Round
Cooking zone 3 position
Central
Cooking zone 3 power source
Electric
Cooking zone 3 size (W x D)
140 x 200 mm
Cooking zone 3 power
90 W
Cooking zone 4 type
Simmer
Cooking zone 4 shape
Round
Cooking zone 4 position
Right rear
Cooking zone 4 power source
Electric
Cooking zone 4 diameter
145 mm
Cooking zone 4 power
1400 W
Cooking zone 4 boost
2200 W
Cooking zone 5 type
Large
Cooking zone 5 shape
Round
Cooking zone 5 position
Right front
Cooking zone 5 power source
Electric
Cooking zone 5 diameter
210 mm
Cooking zone 5 power
2200 W
Cooking zone 5 boost
3700 W
Design
Appliance placement *
Built-in
Hob type *
Zone induction hob
Top surface type *
Ceramic
Number of cooking zones *
5 zone(s)
Performance
Simmer cooking zone
90 W
Regular cooking zone
1800 W
Large cooking zone
2200 W
Number of power levels
17
Ergonomics
Timer
Yes
Timer type
Digital
Auto-off timer cooks food safely
Yes
Electronic ignition
No
Residual heat indicator
Yes
Child lock
Yes
Power
Power
7290 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
800 mm
Depth
550 mm
Height
59 mm
Weight
14 kg
Cord length
1.1 m
Packaging data
Package width
929 mm
Package depth
610 mm
Package height
123 mm
Package weight
15 kg
Other features
Display
Yes