location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens EH879SC11 hob Stainless steel Built-in Zone induction hob 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH879SC11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH879SC11
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 19:57:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens EH879SC11 hob Stainless steel Built-in Zone induction hob 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Built-in
  • - 5 zone(s) Ceramic Zone induction hob
  • - Timer Residual heat indicator Child lock
  • - Control type: Touch
More>>>
Short summary description Siemens EH879SC11 hob Stainless steel Built-in Zone induction hob 5 zone(s):
This short summary of the Siemens EH879SC11 hob Stainless steel Built-in Zone induction hob 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens EH879SC11, Stainless steel, Built-in, Zone induction hob, Ceramic, 5 zone(s), 5 zone(s)

Long summary description Siemens EH879SC11 hob Stainless steel Built-in Zone induction hob 5 zone(s):
This is an auto-generated long summary of Siemens EH879SC11 hob Stainless steel Built-in Zone induction hob 5 zone(s) based on the first three specs of the first five spec groups.

Siemens EH879SC11. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 90 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch, Timer type: Digital. Power: 7290 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 812 mm, Depth: 520 mm, Height: 57 mm

Design
Number of electric cooking zones *
5 zone(s)
Cooking zone 1 type
Simmer
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Electric
Cooking zone 1 diameter
145 mm
Cooking zone 1 power
1400 W
Cooking zone 1 boost
2200 W
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Electric
Cooking zone 2 diameter
180 mm
Cooking zone 2 power
1800 W
Cooking zone 2 boost
3100 W
Cooking zone 3 type
Extra large
Cooking zone 3 shape
Round
Cooking zone 3 position
Central
Cooking zone 3 power source
Electric
Cooking zone 3 diameter
240 mm
Cooking zone 3 power
2200 W
Cooking zone 3 boost
3700 W
Cooking zone 4 type
Simmer
Cooking zone 4 shape
Round
Cooking zone 4 position
Right rear
Cooking zone 4 power source
Electric
Cooking zone 4 diameter
145 mm
Cooking zone 4 power
1400 W
Cooking zone 4 boost
2200 W
Cooking zone 5 type
Large
Cooking zone 5 shape
Round
Cooking zone 5 position
Right front
Cooking zone 5 power source
Electric
Cooking zone 5 diameter
210 mm
Cooking zone 5 power
2200 W
Design
Cooking zone 5 boost
3700 W
Product colour *
Stainless steel
Appliance placement *
Built-in
Hob type *
Zone induction hob
Top surface type *
Ceramic
Number of cooking zones *
5 zone(s)
Performance
Simmer cooking zone
90 W
Regular cooking zone
1800 W
Large cooking zone
2200 W
Number of power levels
17
Ergonomics
Control type *
Touch
Timer
Yes
Timer type
Digital
Auto-off timer cooks food safely
Yes
Electronic ignition
No
Residual heat indicator
Yes
Child lock
Yes
Power
Power
7290 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
812 mm
Depth
520 mm
Height
57 mm
Weight
14 kg
Cord length
1.1 m
Packaging data
Package width
930 mm
Package depth
615 mm
Package height
120 mm
Package weight
15 kg
Other features
Display
Yes