location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH875SB32E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH875SB32E
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 19:57:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in
  • - 5 zone(s) Ceramic Zone induction hob
  • - Timer Residual heat indicator Child lock
  • - Control type: Touch
Long product name Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s) :
The long product name of Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Table de cuisson vitrocéramique, 80cm, à induction
More>>>
Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s):
The official description of Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 4 zones de cuisson à induction
- Zone chauffe-plat

Confort / Sécurité:
- 1 zone de cuisson extensible
- fryingSensor Plus (fonction facultative): senseur de rôtissage pour les zones à l'avant avec 4 niveaux de température et 9 programmes automatiques.
- Poêle pour fryingSensor disponible comme accessoire en option.
- cookingSensor Plus (fonction facultative): capteurs infrarouge escamotables sur les zones de cuisson à l'arrière. 5 niveaux de températue et 9 programmes automatiques
- 10 Autocollants pour la détection du capteur, à mettre autour des casseroles, sont livrés avec l'appareil
- Fonction powerBoost pour toutes les zones de cuisson à induction
- Détection de casserole
- Minuterie pour chaque zone de cuisson
- wipeGuard: verrouillage des commandes durant 30 secondes
- Commande entièrement électronique à 17 niveaux
- Affichage digital de fonctionnement
- Sécurité enfants
- Coupure de sécurité
- Touche sensitive On/Off
- Témoins lumineux de chaleur résiduelle à 2 niveaux pour chaque zone de cuisson

Design:
- Commande par capteurs multi touchSlider
- Vitrocéramique sans décor
- Possibilité de combiner avec d'autres tables de cuisson vitrocéramiques "Design à facettes"

Short summary description Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s):
This short summary of the Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens EH875SB32E, Built-in, Zone induction hob, Ceramic, 5 zone(s), 5 zone(s), Large

Long summary description Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s):
This is an auto-generated long summary of Siemens EH875SB32E hob Built-in Zone induction hob 5 zone(s) based on the first three specs of the first five spec groups.

Siemens EH875SB32E. Appliance placement: Built-in, Hob type: Zone induction hob, Top surface type: Ceramic. Simmer cooking zone: 90 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Front, Timer type: Digital. Power: 7290 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 812 mm, Depth: 520 mm, Height: 57 mm

Design
Number of electric cooking zones *
5 zone(s)
Cooking zone 1 type
Large
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Electric
Cooking zone 1 size (W x D)
180 x 280 mm
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Electric
Cooking zone 2 diameter
180 mm
Cooking zone 2 power
1800 W
Cooking zone 2 boost
3100 W
Cooking zone 3 type
Simmer
Cooking zone 3 shape
Round
Cooking zone 3 position
Central
Cooking zone 3 power source
Electric
Cooking zone 3 size (W x D)
140 x 200 mm
Cooking zone 3 power
90 W
Cooking zone 4 type
Simmer
Cooking zone 4 shape
Round
Cooking zone 4 position
Right rear
Cooking zone 4 power source
Electric
Cooking zone 4 diameter
145 mm
Cooking zone 4 power
1400 W
Cooking zone 4 boost
2200 W
Cooking zone 5 type
Large
Cooking zone 5 shape
Round
Cooking zone 5 position
Right front
Cooking zone 5 power source
Electric
Cooking zone 5 diameter
210 mm
Cooking zone 5 power
2200 W
Cooking zone 5 boost
3700 W
Appliance placement *
Built-in
Design
Hob type *
Zone induction hob
Top surface type *
Ceramic
Number of cooking zones *
5 zone(s)
Performance
Simmer cooking zone
90 W
Regular cooking zone
1800 W
Large cooking zone
2200 W
Number of power levels
17
Ergonomics
Control type *
Touch
Control position *
Front
Timer
Yes
Timer type
Digital
Auto-off timer cooks food safely
Yes
Electronic ignition
No
Residual heat indicator
Yes
Child lock
Yes
Power
Power
7290 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
812 mm
Depth
520 mm
Height
57 mm
Weight
15 kg
Cord length
1.1 m
Packaging data
Package width
930 mm
Package depth
615 mm
Package height
120 mm
Package weight
16 kg
Other features
Display
Yes