Siemens logo

Siemens EH651FEB1E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59852
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens EH651FEB1E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH651FEB1E, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EH651FEB1E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH651FEB1E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch, Display type: LED. Connected load (electric): 7400 W, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 51 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.