location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens 6EP1334-1LB00 power adapter/inverter Indoor Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6EP1334-1LB00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6EP1334-1LB00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025515152996
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 11:40:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Siemens 6EP1334-1LB00 power adapter/inverter Indoor Multicolour :
The long product name of Siemens 6EP1334-1LB00 power adapter/inverter Indoor Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SITOP PSU100L 24 V/10 A Stabilized power supply input: 120/230 V AC, output: DC 24 V/10 A
More>>>
Short summary description Siemens 6EP1334-1LB00 power adapter/inverter Indoor Multicolour:
This short summary of the Siemens 6EP1334-1LB00 power adapter/inverter Indoor Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens 6EP1334-1LB00, Indoor, Romania, Multicolour, 750 g, 130 mm, 80 mm

Long summary description Siemens 6EP1334-1LB00 power adapter/inverter Indoor Multicolour:
This is an auto-generated long summary of Siemens 6EP1334-1LB00 power adapter/inverter Indoor Multicolour based on the first three specs of the first five spec groups.

Siemens 6EP1334-1LB00. Power supply type: Indoor, Country of origin: Romania. Product colour: Multicolour. Weight: 750 g. Package width: 130 mm, Package depth: 80 mm, Package height: 140 mm

Features
Power supply type *
Indoor
Country of origin
Romania
Design
Product colour *
Multicolour
Weight & dimensions
Weight
750 g
Packaging data
Quick installation guide
Yes
Package width
130 mm
Package depth
80 mm
Package height
140 mm