location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens 00468383 vacuum accessory/supply Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00468383
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00468383
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Siemens 00468383 vacuum accessory/supply Dust bag :
The long product name of Siemens 00468383 vacuum accessory/supply Dust bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vacuum cleaner bag, MegaAir SuperTEX - Type G
More>>>
Siemens 00468383 vacuum accessory/supply Dust bag:
The official description of Siemens 00468383 vacuum accessory/supply Dust bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Vacuum cleaner dustbags (Type G) and micro-hygiene filter
- Made with synthetic materials for maximum particle intake
- Hygiene shutter ensures safe disposal of the bags
- Content: 4 vacuum cleaner bags and 1 micro-hygiene filter
- Suitable for: BSGL2... / BSGL3... / BSGL4... / BGL3... / BGL35... / BSG4... / BSG6... / BSA... / BSB... / BSC... / BSD... / BBS... / BSF... / VS04... / VS06... / VS5... / VSZ3... / VSZ4... / BBS631... / BBS639... / BBS7... / BBS8...
- BBS631./639... BBS639... BSC... BBS7… Also suitable for: BBS8... BSF… BSGL2MOVE1 - 3… and VS04… and VS5…
- Accessory reference: BBZ41FG / 468383
- Tested and approved accessory

Short summary description Siemens 00468383 vacuum accessory/supply Dust bag:
This short summary of the Siemens 00468383 vacuum accessory/supply Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens 00468383, Dust bag, White, BSGL2..., BSGL3..., BSGL4..., BGL3..., BGL35..., BSG4..., BSG6..., BSA..., BSB..., BSC..., BSD...,..., 160 g, 75 mm, 165 mm

Long summary description Siemens 00468383 vacuum accessory/supply Dust bag:
This is an auto-generated long summary of Siemens 00468383 vacuum accessory/supply Dust bag based on the first three specs of the first five spec groups.

Siemens 00468383. Product type: Dust bag, Product colour: White, Compatibility: BSGL2..., BSGL3..., BSGL4..., BGL3..., BGL35..., BSG4..., BSG6..., BSA..., BSB..., BSC..., BSD...,.... Weight: 160 g. Package width: 75 mm, Package depth: 165 mm, Package height: 240 mm. Number of dust bags: 4 pc(s), Number of filters: 1 pc(s)

Features
Product type *
Dust bag
Product colour
White
Compatibility
BSGL2..., BSGL3..., BSGL4..., BGL3..., BGL35..., BSG4..., BSG6..., BSA..., BSB..., BSC..., BSD..., BBS..., BSF..., VS04..., VS06..., VS5..., VSZ3..., VSZ4..., BBS631..., BBS639..., BBS7..., BBS8
Weight & dimensions
Weight
160 g
Packaging data
Package width
75 mm
Package depth
165 mm
Package height
240 mm
Package weight
220 g
Packaging content
Number of dust bags
4 pc(s)
Number of filters
1 pc(s)