Shuttle logo

Shuttle XPC slim Barebone XH510G - S1200, Intel H510, 1xDP, 1xHDMI, 1x PCI-E 16X, 1x LAN, 1x 2.5", 2x M.2, 24/7 permanent operation

Data-sheet quality:
created/standardized by Icecat
Product views:
38015
Info modified on:
30 May 2023, 12:05:15
Bullet Points Shuttle XPC slim Barebone XH510G - S1200, Intel H510, 1xDP, 1xHDMI, 1x PCI-E 16X, 1x LAN, 1x 2.5", 2x M.2, 24/7 permanent operation:
  • - Slim PC socket LGA1200 for Intel 10th/11th generation
  • - Support PCI-Express-X16 single-slot cards
  • - 24/7 operation , Operating temperature: 0~50 °
Long product name Shuttle XPC slim Barebone XH510G - S1200, Intel H510, 1xDP, 1xHDMI, 1x PCI-E 16X, 1x LAN, 1x 2.5", 2x M.2, 24/7 permanent operation:

Socket LGA1200, 2 x SO-DIMM DDR4 max. 64GB, 1 x 2.5" SSD/HDD, 2 x M.2, Gigabit LAN, 180 W

Shuttle XPC slim Barebone XH510G - S1200, Intel H510, 1xDP, 1xHDMI, 1x PCI-E 16X, 1x LAN, 1x 2.5", 2x M.2, 24/7 permanent operation:

Flexible 3-litre PC with PCIe slot
The Shuttle XPC slim Barebone XH510G is a 3-litre PC to house one single-slot PCI-Express expansion cards. Together with an LGA 1200 Intel Core desktop processor of the Intel Core Gen 10/11 range, this platform is perfectly suited for many professional applica-tions where performance, flexibility and a compact form factor matter. This includes video wall presentations, graphics workstations, media capturing, surveillance, POS, POI as well as network and industrial applications. Even mid-range gaming is possible.

Short summary description Shuttle XPC slim Barebone XH510G - S1200, Intel H510, 1xDP, 1xHDMI, 1x PCI-E 16X, 1x LAN, 1x 2.5", 2x M.2, 24/7 permanent operation:

Shuttle XPC slim Barebone XH510G - S1200, Intel H510, 1xDP, 1xHDMI, 1x PCI-E 16X, 1x LAN, 1x 2.5", 2x M.2, 24/7 permanent operation, PC barebone, Intel H510, LGA 1200 (Socket H5), DDR4-SDRAM, M.2, Serial ATA III, 180 W

Long summary description Shuttle XPC slim Barebone XH510G - S1200, Intel H510, 1xDP, 1xHDMI, 1x PCI-E 16X, 1x LAN, 1x 2.5", 2x M.2, 24/7 permanent operation:

Shuttle XPC slim Barebone XH510G - S1200, Intel H510, 1xDP, 1xHDMI, 1x PCI-E 16X, 1x LAN, 1x 2.5", 2x M.2, 24/7 permanent operation. Product type: PC barebone. Motherboard chipset: Intel H510, Processor socket: LGA 1200 (Socket H5). Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 180 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.