Shuttle logo

Shuttle XPC Barebone Black SFF Socket AM2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25877
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle XPC Barebone Black SFF Socket AM2:

Shuttle XPC Barebone Black, SFF, Socket AM2, 250 W

Long summary description Shuttle XPC Barebone Black SFF Socket AM2:

Shuttle XPC Barebone Black. Chassis type: SFF. Processor socket: Socket AM2. Number of memory slots: 2, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.