Shuttle logo

Shuttle PCP11 - COM port (RS232) adapter cable for PCs

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100993
Info modified on:
24 Oct 2024, 08:44:06
Long product name Shuttle PCP11 - COM port (RS232) adapter cable for PCs:

XPC Accessory PCP11 - COM port adapter for P20U, P51U and DS10U

Shuttle PCP11 - COM port (RS232) adapter cable for PCs:

P20U, P22U, P51U, P52U: These Shuttle XPC all-in-one products come with two COM ports as standard. The PCP11 adds up to two more COM ports which makes it a total of four serial COM ports (RS232) with Sub-D connectors.

DS10U, DS20U: The Shuttle XPC slim DS10U Series comes with one COM Port and one VGA port as standard. If two COM ports are required, the existing VGA port may be removed and replaced by PCP11 instead.

XH410G, XH510G, XH510G2: with PCP11 an additional COM port can be installed on the backpanel.

Scope of delivery:
- 1x COM port adapter
- 2x affixing screw (UNC 4-40 thread)
- Installation guide

Ports:
External: Sub-D, 9-pin, male
Internal: 10-pin (2×5), female, 2 mm pitch

Cable:
9-pin ribbon cable
Length: Approx. 21 cm

Compatibility:
This accessory is compatible with:
1) Shuttle XPC all-in-one Barebone P20U / P22U / P51U / P52U series
2) Shuttle XPC slim Barebone DS10U / DS20U series
3) Shuttle XPC slim Barebone XH410G / XH510G / XH510G2

Short summary description Shuttle PCP11 - COM port (RS232) adapter cable for PCs:

Shuttle PCP11 - COM port (RS232) adapter cable for PCs, Black, Grey, 0.21 m, 9 pin D-Sub, 10-pin (2×5), Male, Female

Long summary description Shuttle PCP11 - COM port (RS232) adapter cable for PCs:

Shuttle PCP11 - COM port (RS232) adapter cable for PCs. Product colour: Black, Grey, Cable length: 0.21 m, Connector 1: 9 pin D-Sub

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.