Shuttle logo

Shuttle PS02 - Vertical stand for 1.3-litre XPC slim PCs

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172533
Info modified on:
22 Mar 2024, 12:40:14
Long product name Shuttle PS02 - Vertical stand for 1.3-litre XPC slim PCs:

Vertical stand PS02 for Shuttle 1.3-litre Shuttle XPC slim PCs

Shuttle PS02 - Vertical stand for 1.3-litre XPC slim PCs:

The Shuttle XPC slim-PCs of the 1.3 litres class can be used for horizontal operation by default. With this optional stand (accessory PS02), it can also be placed vertically.

Short summary description Shuttle PS02 - Vertical stand for 1.3-litre XPC slim PCs:

Shuttle PS02 - Vertical stand for 1.3-litre XPC slim PCs, Small Form Factor (SFF), Feet, Aluminium, Black, China, - Compatible with the following Shuttle XPC slim PCs: DX30, DL10J, DL20N(6), DS61, DS81(L),...

Long summary description Shuttle PS02 - Vertical stand for 1.3-litre XPC slim PCs:

Shuttle PS02 - Vertical stand for 1.3-litre XPC slim PCs. Compatible chassis type: Small Form Factor (SFF), Type: Feet, Material: Aluminium

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.