Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PF400 equipment case Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF400
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6031
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 02 Oct 2017 17:21:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Shuttle PF400 equipment case Black,Silver :
The short editorial description of Shuttle PF400 equipment case Black,Silver

Bag for Shuttle XPC, Ballistic Nylon
More>>>
Shuttle PF400 equipment case Black,Silver:
The official marketing text of Shuttle PF400 equipment case Black,Silver as supplied by the manufacturer

Carrying Bag matching to most of the Shuttle XPCs. A unique design XPC carry bag is for all kind of Timing to moving your unit around you! The careful selected ballistic nylon is design for comfort, breathable, none slippery perfectly fitting human body. Ideal solution for LAN party gamers and business people, who need to transport their XPC.

Features:

- Carring bag matching to most of the Shuttle XPC.
- Huge interior capacity, various mesh pockets design for organizing small stuff.
- Stylish shape perfect for business and pleasure uses.
- Large, durable, self-fix zip to prevent splitting.
- Black/silver color with Shuttle-logo
- Cover with zipper and additional clasp
- Carrying-grasp on the upper side
- 3 side pocket (2x frontside, 1x alongside)
- 1 netbag in the cover of the bag
- shoulder-carrying-belt

Short summary description Shuttle PF400 equipment case Black,Silver:
This short summary of the Shuttle PF400 equipment case Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PF400, Black,Silver, Nylon, 360 mm, 230 mm, 195 mm, 1.02 kg

Long summary description Shuttle PF400 equipment case Black,Silver:
This is an auto-generated long summary of Shuttle PF400 equipment case Black,Silver based on the first three specs of the first five spec groups.

Shuttle PF400. Product colour: Black,Silver, Material: Nylon. Width: 360 mm, Depth: 230 mm, Height: 195 mm

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width
The measurement or extent of something from side to side.
360 mm
Depth
The distance from the front to the back of something.
230 mm
Height
The measurement of the product from head to foot or from base to top.
195 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.02 kg
Customer service details