Shuttle logo

Shuttle CR40 16X DVD-RW Silver (Aluminum) optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18281
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle CR40 16X DVD-RW Silver (Aluminum) optical disc drive Internal:

Shuttle CR40 16X DVD-RW Silver (Aluminum), Silver, 2 MB, 40x, 24x, 4x, 40x

Long summary description Shuttle CR40 16X DVD-RW Silver (Aluminum) optical disc drive Internal:

Shuttle CR40 16X DVD-RW Silver (Aluminum). Product colour: Silver. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x, DVD+R Double Layer write speed: 4x. CD read speed: 40x. Access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.