location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PC55 power supply unit 450 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC55 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0689466108675 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 15:13:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Shuttle PC55 power supply unit 450 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 W 90 - 264 V 47 - 63 Hz
  • - PC
  • - Active
  • - Grey
Long product name Shuttle PC55 power supply unit 450 W Grey :
The long product name of Shuttle PC55 power supply unit 450 W Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SilentX 450W Power Supply Unit
More>>>
Shuttle PC55 power supply unit 450 W Grey:
The official description of Shuttle PC55 power supply unit 450 W Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC Accessory PC55 provides the additional power for compatible Shuttle XPCs needed to satisfy the demands of high power graphics cards and large capacity storage devices. It is the optimal solution for power users wanting to upgrade without compromising the stability, low-noise, and portability of the XPC.

Compatible with the following Shuttle XPCs:
SB81P, SB95P, SB95PV2, SD31P, SD37P2, SD39P2, SN25P, SN26P, SN27P2

Short summary description Shuttle PC55 power supply unit 450 W Grey:
This short summary of the Shuttle PC55 power supply unit 450 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PC55, 450 W, 90 - 264 V, 47 - 63 Hz, 3.5 A, Active, 16 ms

Long summary description Shuttle PC55 power supply unit 450 W Grey:
This is an auto-generated long summary of Shuttle PC55 power supply unit 450 W Grey based on the first three specs of the first five spec groups.

Shuttle PC55. Total power: 450 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Cabling type: Non-Modular. Purpose: PC, Noise level: 34 dB, Safety: UL, CUL, TÜV, CB, BSMI. Product colour: Grey, Cooling type: Active. Width: 86 mm, Depth: 150 mm, Height: 83 mm

Power
Total power *
450 W
AC input voltage *
90 - 264 V
AC input frequency
47 - 63 Hz
Input current
3.5 A
Power Factor Correction (PFC) type
Active
Hold time
16 ms
Efficiency
75%
Power protection features
Over current, Over power, Short circuit
Ports & interfaces
Number of SATA power connectors
3
Cabling type
Non-Modular
Performance
Purpose *
PC
Noise level
34 dB
Safety
UL, CUL, TÜV, CB, BSMI
Performance
Certification
FCC, CE, BSMI
Compatible products
SB81P, SB95P, SB95PV2, SD31P, SD37P2, SD39P2, SN25P, SN26P, SN27P2
Design
Product colour
Grey
Cooling type
Active
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
86 mm
Depth
150 mm
Height
83 mm
Logistics data
Harmonized System (HS) code
84733020
Other features
Rise time
20 ms
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)