Shuttle logo

Shuttle XPC All In One PC IoT P2200PA Intel® Celeron® 5205U 29.5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31647
Info modified on:
14 Jun 2024, 02:43:44
Bullet Points Shuttle XPC All In One PC IoT P2200PA Intel® Celeron® 5205U 29.5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:
  • - Fanless 11.6" AIO-PC Multi-touch display
  • - Windows 10 IoT Enterprise 2021 LTSC (64 Bit)
  • - Intel Celeron 5205U Prozessor, 4GB RAM, 120GB M.2 SSD
  • - IP54 protected
  • - 24/7 non-stop operation
Long product name Shuttle XPC All In One PC IoT P2200PA Intel® Celeron® 5205U 29.5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:

Intel Celeron 5205U (2MB Cache, 1.9GHz), 4GB DDR4-SDRAM, 120GB SSD, 29.5 cm (11.6") HD 1366 x 768 LCD Touch, Intel UHD Graphics, LAN, Webcam, Windows 10 IoT Enterprise 64-bit

Shuttle XPC All In One PC IoT P2200PA Intel® Celeron® 5205U 29.5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:

The Shuttle IoT P2200PA is an all-in-one system with an 11.6" multi-touch display. It is positioned as a space-saving POS system or control device for media playback or automation. The adjustable stand allows for flexible viewing and operation angles, while it can also be VESA-mounted to appropriate stands or walls. The front panel is protected from splashing of water and dust according to the IP54 rating. A detachable cable collector box on the bottom helps avoid clutter. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation.

Short summary description Shuttle XPC All In One PC IoT P2200PA Intel® Celeron® 5205U 29.5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:

Shuttle XPC All In One PC IoT P2200PA, 29.5 cm (11.6"), HD, Intel® Celeron®, 4 GB, 120 GB, Windows 10 IoT Enterprise

Long summary description Shuttle XPC All In One PC IoT P2200PA Intel® Celeron® 5205U 29.5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:

Shuttle XPC All In One PC IoT P2200PA. Product type: All-in-One PC. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Panel type: LCD. Processor family: Intel® Celeron®, Processor frequency: 1.9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.